The 74ABT08PW, manufactured by NXP Semiconductors, is a high-performance, Quad 2-input AND gate integrated circuit that delivers quick switching characteristics and substantial drive capability. This device is part of the 74ABT family, which is renowned for its advanced BiCMOS technology, offering a perfect blend of speed and power consumption.
Key Features
- Logic Type: Quad 2-input AND gate
- Supply Voltage Range: 4.5V to 5.5V, ideal for 5V systems
- Operating Temperature: -40°C to +85°C, suitable for industrial applications
- Package: TSSOP-14 (Thin Shrink Small Outline Package), providing a compact footprint
- Output Capability: Capable of driving 50 Ohm transmission lines
- Power Dissipation: Low ICC and IGND
Performance Highlights
The 74ABT08PW is designed for high-speed signal processing tasks where minimal propagation delay and reduced power consumption are essential. The device's balanced propagation delays and output transition times make it a preferred choice for critical path applications in high-speed computing and telecommunications systems.
Applications
With its robust performance characteristics, the 74ABT08PW is well-suited for a variety of applications, including:
- High-speed data processing
- Server and telecom infrastructure
- Networking equipment
- Industrial control systems
- Signal conditioning
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74ABT08PW is subjected to rigorous testing and validation to ensure it meets the stringent requirements for industrial and commercial use. Customers can trust the reliability and longevity of this component for their critical electronic systems.