EN
  • EN
  • DE

DSL04-018SC6

Part No DSL04-018SC6
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 18VWM 39VC SOT23-6 / 39V Clamp 15A Ipp Tvs Diode Surface Mount SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes
Mfr STMicroelectronics
Series -
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 18V
Voltage - Breakdown (Min) 21V
Voltage - Clamping (Max) @ Ipp 39V
Current - Peak Pulse (10/1000µs) 15A
Power - Peak Pulse -
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 3pF @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number DSL04
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 3,000 pcs
Win Source Part Number 1381957-DSL04-018SC6
Ultra Librarian 3D Model Ultra Librarian DSL04-018SC6 CAD Model

Description

STMicroelectronics DSL04-018SC6 - Protecting Your Electronics with Precision

The DSL04-018SC6 is a state-of-the-art transient voltage suppressor (TVS) diode designed by STMicroelectronics, a leader in semiconductor solutions. This robust device is engineered to protect sensitive electronics from voltage spikes and surges, ensuring the reliability and longevity of your applications.

Key Features

  • Low Capacitance: With a capacitance of just 3 pF, the DSL04-018SC6 is ideal for protecting high-speed signal lines without significant signal attenuation, making it perfect for applications such as USB 2.0, HDMI, and Ethernet interfaces.
  • Dual Line Protection: This component can protect two lines simultaneously, offering efficient use of space and enhanced protection for multi-line systems.
  • Low Leakage Current: A leakage current of less than 0.1 µA at the working voltage ensures minimal power loss, contributing to the energy efficiency of the overall system.
  • Low Clamping Voltage: The DSL04-018SC6 provides a low clamping voltage, which is essential for safeguarding sensitive components from electrical overstress.
  • ESD Protection: It meets IEC 61000-4-2 level 4 standards for electrostatic discharge (ESD) protection, offering a high level of security against ESD events.

Applications

The versatility of the DSL04-018SC6 makes it suitable for a wide range of applications. It is particularly useful in:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Communication systems where signal integrity is crucial
  • Industrial controls requiring robust protection mechanisms
  • Networking devices and IoT products

Package and Installation

Enclosed in a SOT-23-6L package, the DSL04-018SC6 is not only compact but also easy to integrate into your circuit designs. Its small footprint allows for high-density board layouts, which is particularly beneficial in space-constrained applications.

Conclusion

With its combination of low capacitance, dual-line protection, and compliance with stringent ESD protection standards, the DSL04-018SC6 from STMicroelectronics is an excellent choice for designers looking to enhance the durability and reliability of their electronic products. By integrating this TVS diode into your designs, you can ensure that your products are well-protected against the unpredictable nature of transient voltage events.

You May Also Be Interested in

Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess