Products specifications Report Issue?

Category Resistors - Chip Resistor - Surface Mount
Mfr Stackpole Electronics Inc
Series CSM
Package Tape & Reel
Product Status Active
Resistance 10 MOhms
Tolerance ±1%
Power (Watts) 3W
Composition Metal Element
Features Current Sense
Temperature Coefficient ±50ppm/°C
Temperature Range - Operating -55°C ~ 170°C
Package / Case 2512 (6432 Metric)
Supplier Device Package 2512
Size / Dimension 0.252" L x 0.126" W (6.40mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Number of Terminations 2
Failure Rate -
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Win Source Part Number 1375520-CSM2512FT10L0
Ultra Librarian 3D Model Ultra Librarian CSM2512FT10L0 CAD Model

Description

The CSM2512FT10L0 is a chip resistor designed for current sensing applications, manufactured by Stackpole Electronics Inc.

  • Series: CSM
  • Resistance: 10 MOhms
  • Power Rating: 3W
  • Tolerance: ±1%
  • Temperature Coefficient: ±50ppm/°C
  • Temperature Range: -55°C to 170°C
  • Package: 2512 (6432 Metric)
  • Dimensions: 0.252" L x 0.126" W (6.40mm x 3.20mm)
  • Seated Height: 0.035" (0.90mm)
  • Mounting Type: Surface Mount
  • REACH: Unaffected
  • ECCN: EAR99
  • Element: Metal
  • Terminations: 2
  • Manufacturer: Stackpole Electronics Inc

You May Also Be Interested in

Yageo
RES 0.075 OHM 1% 1/16W 0402
Need more? Email Us
ECAD model for RL0402FR-070R075L
Yageo
RES 0.22 OHM 1% 3/4W 2010
Lowest to $0.0889
ECAD model for RL2010FK-070R22L
KOA Speer
RES 60.4K OHM 0.1% 1/16W 0603
Need more? Email Us
ECAD model for RN731JTTD6042B25
Isabellen
RES 0.0005 OHM 1% 8W 5930
Lowest to $2.5263
ECAD model for BVE-M-R0005-1.0
Yageo
RES 0.15 OHM 1% 1/2W 1210
Lowest to $0.0569
ECAD model for RL1210FR-070R15L
Vishay
RES 17.8K OHM 0.1% 1/8W 0805 / 17.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Need more? Email Us
ECAD model for TNPW080517K8BETA
Vishay
RES 0.007 OHM 1% 1/2W 2010
Need more? Email Us
ECAD model for WSL20107L000FTB
TE Connectivity
RES SMD 12.7 OHM 0.1% 1/16W 0402
Need more? Email Us
ECAD model for CPF0402B12R7E1
Yageo
RES 0.4 OHM 1% 1/2W 1210
Lowest to $0.0804
ECAD model for RL1210FR-070R4L

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2746 $50.8010
445+ $0.2253 $100.2585
690+ $0.2183 $150.6270
950+ $0.2112 $200.6400
1,225+ $0.2042 $250.1450
1,640+ $0.1831 $300.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,415 pieces
MOQ: 185 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention