EN
  • EN
  • DE

DMV1500

Part No DMV1500
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description DAMPER + MODULATION DIODE FOR VIDEO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1168324-DMV1500
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DMV1500 CAD Model

Description

The DMV1500 is a state-of-the-art diode module designed and manufactured by STMicroelectronics, a global semiconductor leader. This high-performance module is specifically engineered to meet the rigorous demands of power electronic applications. The DMV1500 is well-suited for a variety of industrial uses, including power supplies, inverters, and motor control systems.

Key Features

  • High Voltage Capability: The DMV1500 is capable of handling voltages up to 1500V, making it ideal for high-voltage power conversion systems.
  • High Current Rating: With a current rating of up to several tens of Amperes, this module can accommodate the high-current requirements of industrial applications.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, reducing power losses and improving efficiency in power conversion.
  • High Surge Current Capability: It has the ability to withstand high surge currents, ensuring reliability and robustness during transient conditions.
  • Isolation: The module provides excellent electrical isolation between the diode and the base plate, enhancing safety and reliability.
  • Easy Mounting: The package design allows for easy mounting on a heatsink, facilitating effective thermal management.

Applications

The DMV1500 is versatile and can be used in various high-power and high-voltage applications. Its robust design is particularly suitable for:

  • AC/DC converters
  • Free-wheeling diodes in inverter applications
  • DC/DC converters
  • Battery chargers
  • Uninterruptible Power Supplies (UPS)
  • Welding equipment

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and the DMV1500 is no exception. It is designed to meet the stringent standards required for industrial and commercial applications. The module's reliability is backed by ST's rigorous testing and quality control processes, ensuring that it performs to the highest standards even under the most challenging conditions.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess