EN
  • EN
  • DE

DB3H4

Part No DB3H4
Manufacturer STMicroelectronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055220-DB3H4
Categories OEM Parts(C-E)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DB3H4 CAD Model

Description

The DB3H4 from STMicroelectronics is a highly versatile and reliable electronic component designed to meet the needs of a wide array of applications. This product is a bidirectional trigger diode, commonly referred to as a DIAC (Diode for Alternating Current), which is specifically engineered to enable triggering of thyristors and triacs with high efficiency and stability.

Key Features

  • Voltage Range: The DB3H4 offers a breakover voltage range typically between 28V and 36V, ensuring compatibility with various circuit designs and applications.
  • Low Breakover Current: It is characterized by a low breakover current, which contributes to its precise triggering capabilities.
  • Consistency: The component is designed to exhibit highly consistent breakover characteristics, which is crucial for maintaining performance across different devices and operating conditions.
  • Package: Available in a compact DO-35 package, the DB3H4 is suitable for high-density mounting and is easy to integrate into a variety of electronic assemblies.

Applications

The DIAC is a critical component in the control of AC power for applications such as:

  • Lighting dimmer switches
  • Motor speed controllers
  • Electronic ignition systems for gas appliances
  • Power tool controls
  • AC power control systems

Reliability and Quality

STMicroelectronics is renowned for their commitment to quality and reliability, and the DB3H4 is no exception. This product is manufactured using high-quality materials and subjected to rigorous testing to ensure it meets the stringent standards expected of modern electronic components.

Conclusion

The DB3H4 DIAC from STMicroelectronics is an essential component for designers and engineers looking to create reliable and efficient AC power control circuits. Its consistent performance, low breakover current, and wide voltage range make it an excellent choice for a broad spectrum of applications. The compact form factor and the reputation of STMicroelectronics for quality further underscore the value of the DB3H4 in any suitable electronic project.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess