EN
  • EN
  • DE

DAP009ARTR

Part No DAP009ARTR
Manufacturer STMicroelectronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980845-DAP009ARTR
Categories OEM Parts(C-E)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAP009ARTR CAD Model

Description

The DAP009ARTR is a high-performance, advanced power management integrated circuit (IC) from STMicroelectronics, one of the global leaders in semiconductor solutions. This IC is designed to cater to a wide range of applications, including consumer electronics, industrial systems, and automotive products, offering both efficiency and reliability.

Key Features

  • High Efficiency: The DAP009ARTR boasts an exceptional efficiency rate, which is crucial for energy-saving in battery-operated devices and for maintaining a low thermal footprint in high-power systems.
  • Versatile Voltage Range: With a broad operating voltage range, this IC can accommodate various power requirements, making it suitable for a diverse set of applications.
  • Compact Footprint: The device comes in a small package, allowing for more compact designs in space-constrained applications without sacrificing performance.
  • Thermal Protection: It includes features such as over-temperature protection, ensuring the device operates within safe temperature limits, thereby enhancing system reliability.
  • Integrated Power Switch: The inclusion of an integrated power switch helps to reduce external component count, simplifying the design and reducing overall system cost.

Applications

The DAP009ARTR is ideal for use in a variety of applications, including:

  • LED Lighting
  • Portable Devices
  • Networking Equipment
  • Telecommunication Systems
  • Automotive Electronics

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and the DAP009ARTR is no exception. It is manufactured to meet the highest industry standards, ensuring performance and durability across a range of environmental conditions. The device also complies with international regulatory requirements, which is a testament to its reliability and safety for use in various markets.

Environmental Considerations

The DAP009ARTR is designed with environmental responsibility in mind. It adheres to RoHS directives, which restricts the use of certain hazardous substances in electrical and electronic equipment, and it is also designed for energy-efficient operation, contributing to the reduction of carbon footprint for the systems it powers.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Amphenol
Radsok And Holder 3.6 Mm
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0836
TT Electronics
Need more? Email Us
TT Electronics
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Lowest to $0.2911
Dell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess