The CS1A470MCRC54 is a high-quality capacitor designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This capacitor is part of STMicroelectronics' extensive range of electronic components that cater to a wide array of applications across various industries.
Key Features
- Capacitance: The CS1A470MCRC54 offers a capacitance value of 47µF, making it suitable for applications requiring a moderate amount of charge storage.
- Voltage Rating: It is rated for a maximum operating voltage of 100V, which allows it to be used in a variety of circuits without the risk of voltage breakdown.
- Tolerance: This capacitor comes with a tolerance of ±20%, providing a balance between precision and flexibility in its usage.
- Temperature Range: The operating temperature range of this capacitor is from -55°C to +105°C, ensuring reliable performance under extreme environmental conditions.
- Construction: It features an aluminum electrolytic construction which is known for its high capacitance per volume, making it ideal for applications where space is at a premium.
- Mounting Type: The CS1A470MCRC54 is designed for through-hole mounting, ensuring a secure and durable connection to a printed circuit board (PCB).
- Size: With dimensions of 5mm x 11mm (Diameter x Length), the capacitor is compact and can easily fit into a variety of electronic designs.
- Product Series: This capacitor is part of the CS series, which is known for its stability and longevity, making it a reliable choice for long-term applications.
Applications
The CS1A470MCRC54 is versatile and can be used in a wide range of electronic circuits. Typical applications include power supply filtering, energy storage, audio systems, and coupling/decoupling applications. Its robust construction also makes it suitable for industrial and automotive electronics where high durability and reliability are required.
With its combination of performance, reliability, and compact size, the CS1A470MCRC54 from STMicroelectronics is an excellent choice for designers and engineers looking for a capacitor that can meet the demands of today's advanced electronic applications.