The MAX170BCPA is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) produced by Maxim Integrated. This component is designed to provide precise digital representation of analog signals, making it an essential part of many electronic systems that require accurate data acquisition. Its compact DIP-8 package makes it suitable for space-constrained applications, while its ease of interfacing with microcontrollers and other digital systems ensures versatility across a wide range of uses.
Key Features
- Resolution: The MAX170BCPA offers an 8-bit resolution, providing 256 discrete analog levels for accurate signal representation.
- Sampling Rate: With a fast sampling rate, this ADC can handle a substantial amount of data, making it suitable for applications that require real-time processing.
- Single Supply Operation: It operates on a single +5V power supply, simplifying power management in embedded systems.
- Low Power Consumption: The device is designed for power-sensitive applications, ensuring minimal impact on the overall energy budget of the system.
- Easy Interface: The MAX170BCPA can easily interface with SPI, QSPI™, and MICROWIRE™, allowing for flexible integration with a variety of microcontrollers and digital processors.
- Differential Inputs: It features differential inputs which enhance the accuracy and noise immunity of the system.
Applications
The MAX170BCPA is suitable for a broad range of applications, including but not limited to:
- Data acquisition systems
- Battery-powered devices
- Instrumentation and control systems
- Medical equipment
- Industrial process control
Technical Specifications
Parameter
Value
Resolution
8-Bit
Supply Voltage
+5V
Package Type
DIP-8
Interface Type
SPI, QSPI™, MICROWIRE™
Operating Temperature
-40°C to +85°C
With its robust feature set, the MAX170BCPA from Maxim Integrated stands as a reliable solution for precise analog-to-digital conversion in a variety of electronic systems.