Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 10V
Voltage - Breakdown (Min) 12V
Voltage - Clamping (Max) @ Ipp 15V
Current - Peak Pulse (10/1000µs) 1A (8/20µs)
Power - Peak Pulse 44W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency -
Mounting Type Surface Mount
Package / Case 4-XFBGA, FCBGA
Supplier Device Package 4-FlipChip
Base Product Number CBTVS2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1362405-CBTVS2A12-1F3
Ultra Librarian 3D Model Ultra Librarian CBTVS2A12-1F3 CAD Model

Description

Introducing the CBTVS2A12-1F3: A High-Performance ESD Protection Device from STMicroelectronics

The CBTVS2A12-1F3 is a cutting-edge ESD (Electrostatic Discharge) protection device designed and manufactured by the renowned semiconductor company, STMicroelectronics. This product is specifically engineered to safeguard high-speed data lines and other sensitive circuits from the potentially damaging effects of electrostatic discharge events. It is an essential component for a wide range of electronic applications, including mobile devices, computer interfaces, and telecommunication systems.

Key Features of the CBTVS2A12-1F3

  • Superior ESD Protection: The device offers robust protection against ESD, ensuring the safety and longevity of electronic components. It is capable of withstanding ESD strikes as per the IEC 61000-4-2 standard, making it highly reliable for critical applications.
  • Low Capacitance: With a low line capacitance, the CBTVS2A12-1F3 minimizes signal attenuation, making it ideal for protecting high-speed data lines without compromising signal integrity.
  • Single-line Protection: This component is designed to protect a single line, providing a focused and efficient approach to ESD protection.
  • Small Package Size: The compact SOD-323 package allows for space-saving PCB designs and is suitable for high-density electronic assemblies.
  • Lead-Free and RoHS Compliant: In alignment with environmental standards, the CBTVS2A12-1F3 is lead-free and fully compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The versatility of the CBTVS2A12-1F3 makes it a perfect choice for a variety of applications. It is commonly used in:

  • USB 2.0 and 3.0 interfaces
  • HDMI and DisplayPort interfaces
  • Antenna lines and RF interfaces
  • Serial and parallel ports
  • Mobile and portable devices

STMicroelectronics' commitment to quality and performance is evident in the CBTVS2A12-1F3. This ESD protection device is a testament to their expertise in providing solutions that not only meet but exceed the stringent demands of the modern electronics industry. By integrating the CBTVS2A12-1F3 into your design, you can achieve unparalleled protection for your electronic devices, ensuring their reliability and durability in the face of ESD challenges.

You May Also Be Interested in

Amazing
TVS DEVICE 1-CHANNEL 24V / Clamp Ipp Tvs Diode Surface Mount SOD-323
Need more? Email Us
ECAD model for AZ4624-01L
Comchip Technology
TVS DIODE 3VWM 20VC SOD323 / 20V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.0499
ECAD model for CPDV3V0-HF
Nexperia USA Inc.
TVS DIODE 8VWM 22VC DFN1006D-2 / 22V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank DFN1006D-2
Need more? Email Us
ECAD model for PESD8V0S1ULDYL
Rohm Semiconductor
TVS DIODE 22VWM 38VC SSD3 / 38V Clamp 1A Ipp Tvs Diode Surface Mount SSD3
Need more? Email Us
ECAD model for MMBZ27VCLFHT116
Murata Electronics North America
C-NEW / 40V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
Lowest to $0.0361
ECAD model for LXES1UTBB1-157
Nexperia USA Inc.
TVS DIODE 48VWM 67VC TO236AB / 67V (Typ) Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB
Lowest to $2.0682
ECAD model for PESD2IVN48T-QR
Renesas Electronics America
NNCD3.9D-T1-A - ELECTROSTATIC DI / Clamp Ipp Tvs Diode Surface Mount 2-Super Mini Mold
Need more? Email Us
ECAD model for NNCD3.9D-T1-A
Micro Commercial Co
Interface / 8V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.1542
ECAD model for ESDSLC3V3D3B-TP
Comchip Technology
TVS DIODE 3.3VWM 25VC 0402C / 25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Need more? Email Us
ECAD model for CPDQC3V3A-HF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5248 $52.4800
235+ $0.4307 $101.2145
360+ $0.4172 $150.1920
500+ $0.4037 $201.8500
645+ $0.3903 $251.7435
860+ $0.3499 $300.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100,000 pieces
MOQ: 100 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention