EN
  • EN
  • DE

BYW81-200SHRB

Part No BYW81-200SHRB
Manufacturer STMicroelectronics
Catalog OEM Parts (A - B)
Description Aerospace 1 x 15 A and 2 x 15 A - 200 V fast recovery rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Element Configuration Common Anode
Forward Voltage 1.2 V
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 3
Peak Non-Repetitive Surge Current 500 A
RoHS Non-Compliant
Win Source Part Number 1050186-BYW81-200SHRB
Categories OEM Parts(A-B)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BYW81-200SHRB CAD Model

Description

The BYW81-200SHRB is a state-of-the-art fast recovery diode designed by STMicroelectronics, a leader in semiconductor solutions. This device is engineered to meet the demanding requirements of high-performance power supply systems and is ideal for a variety of applications, such as switch-mode power supplies, high-frequency converters, and freewheeling diodes in a range of electronic circuits.

Key Features

  • Voltage Rating: The diode boasts a high reverse voltage rating of 200V, making it suitable for applications that require efficient voltage regulation.
  • Current Capacity: It has a forward current rating of up to 16A, ensuring it can handle significant power levels without performance degradation.
  • Fast Recovery Time: The device features an exceptionally fast recovery time, which minimizes power loss and improves efficiency in fast-switching applications.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power dissipation and enhances overall system efficiency, which is critical in power-sensitive designs.
  • High Surge Capability: Its robust surge capability ensures reliability under extreme conditions, such as power surges or voltage spikes.

Applications

The BYW81-200SHRB is versatile and can be used in a wide array of electronic applications. Its fast recovery and high-efficiency characteristics make it particularly well-suited for:

  • Power management in consumer electronics
  • Industrial power supplies and converters
  • Automotive electrical systems
  • Telecommunication infrastructure
  • Renewable energy systems, such as solar inverters

Reliability and Quality

STMicroelectronics is committed to delivering high-quality products. The BYW81-200SHRB diode is produced with stringent quality control processes, ensuring reliable performance and longevity in the field. Its robust construction is designed to withstand harsh operating conditions, making it a dependable choice for critical applications.

Environmental Compliance

In line with STMicroelectronics' dedication to environmental sustainability, the BYW81-200SHRB complies with RoHS directives, which means it is manufactured without the use of hazardous substances. This commitment to eco-friendly practices ensures that the product is safe for the environment and suitable for use in a wide range of markets, including those with strict environmental regulations.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Bel Fuse Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess