EN
  • EN
  • DE

BUX348

Part No BUX348
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description FAST-SWITCHING POWER TRANSISTOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 45A
Voltage - Collector Emitter Breakdown (Maximum) 450V
Vce Saturation (Maximum) @ Ib, Ic 900mV @ 6A, 30A
Power - Max 300W
Operating Temperature Range 200°C (TJ)
Mounting Style Through Hole
Package TO-204AA, TO-3
Manufacturer Package TO-3
Win Source Part Number 1156397-BUX348
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name BUX348
Introduction Date June 03, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BUX348 CAD Model

Description

The BUX348, from the renowned semiconductor manufacturer STMicroelectronics, is a state-of-the-art power transistor designed to deliver high efficiency and performance for a wide range of electronic applications. This device is a part of STMicroelectronics' extensive portfolio of power transistors that cater to the increasing demands of modern electronic circuits.

Key Features

  • High Voltage Capability: The BUX348 is engineered to handle high voltage operations efficiently, making it suitable for applications that require robust power management.
  • Low On-Resistance: With its low on-resistance, the BUX348 ensures minimal power loss during operation, which enhances overall energy efficiency and reduces thermal stress on the system.
  • Fast Switching Speed: The device is designed for fast switching applications, providing quick response times and enabling high-frequency operation.
  • High Current Handling: The BUX348 is capable of managing high current loads, making it an ideal choice for power-intensive applications.

Applications

The versatility of the BUX348 allows it to be used in a variety of applications, including:

  • Switching regulators
  • Inverters
  • Motor control systems
  • Power management solutions

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The BUX348 is no exception; it is manufactured using state-of-the-art processes and is rigorously tested to ensure it meets STMicroelectronics' stringent criteria for performance and durability.

Environmental Considerations

STMicroelectronics recognizes the importance of environmental responsibility. The BUX348 is designed with eco-friendly materials and complies with international standards for environmental safety, ensuring that it not only meets the technical requirements of today's electronic devices but also contributes to a greener future.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5472 $73.6416
6+ $20.1409 $120.8454
9+ $19.5126 $175.6134
13+ $18.8831 $245.4803
16+ $18.2536 $292.0576
22+ $16.3652 $360.0344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess