EN
  • EN
  • DE

BUL3N7

Part No BUL3N7
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description MEDIUM VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 3A
Voltage - Collector Emitter Breakdown (Maximum) 400V
Vce Saturation (Maximum) @ Ib, Ic 500mV @ 200mA, 1A
Current - Collector Cutoff (Maximum) 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 18 @ 700mA, 5V
Power - Max 60W
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 1156298-BUL3N7
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name BUL3N7
Introduction Date March 08, 2005
ECCN EAR99
Country of Origin China ,India ,Malaysia ,Morocco ,Philippines ,Republic of Korea ,Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BUL3N7 CAD Model

Description

STMicroelectronics, a global semiconductor leader, presents the innovative BUL3N7, a high-performance NPN bipolar junction transistor (BJT) designed for a broad range of applications. This versatile component is engineered to deliver exceptional efficiency, reliability, and thermal performance, making it an ideal choice for designers seeking to optimize their electronic circuits.

Key Features

  • Voltage and Current Ratings: The BUL3N7 operates at a collector-emitter voltage (VCEO) of up to 700V, with a collector current (IC) capability of 3A. This allows it to handle high voltage applications with ease.
  • High Switching Speed: With a fast switching response, the BUL3N7 is well-suited for applications requiring quick transitions, such as switching power supplies and motor control circuits.
  • Low Saturation Voltage: The device features a low VCE(sat), minimizing power loss and improving efficiency in saturation-driven applications.
  • Robustness: The BUL3N7 is designed to withstand harsh conditions, making it reliable in industrial environments with rigorous operational demands.
  • Thermal Performance: Its superior thermal characteristics ensure stable operation over a wide temperature range, contributing to the longevity of the product.

Applications

The BUL3N7 transistor is versatile and can be integrated into a variety of circuits. It is particularly well-suited for:

  • Switching regulators and converters
  • Motor control circuits
  • Power management solutions
  • Lighting applications
  • High-voltage switching

With its combination of high voltage capability, fast switching speeds, and thermal efficiency, the BUL3N7 from STMicroelectronics stands out as a top choice for engineers and designers looking to enhance the performance and reliability of their electronic designs. Its robustness and versatility make it a valuable component in a wide array of industrial and consumer applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess