EN
  • EN
  • DE

BUL312FP

Part No BUL312FP
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description HIGH VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1156294-BUL312FP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUL312FP CAD Model

Description

Product Overview: BUL312FP from STMicroelectronics

The BUL312FP is a high-performance NPN power transistor from the renowned semiconductor manufacturer, STMicroelectronics. This device is specifically designed to cater to various power applications that require high voltage capability and fast switching performance. With its robust design and advanced manufacturing technology, the BUL312FP is an ideal choice for power regulation in a wide range of electronic equipment.

Key Features

  • Voltage and Current Ratings: The transistor operates with a collector-emitter voltage (VCEO) up to 700V, and it can handle continuous collector current (IC) up to 3A, making it suitable for high-voltage applications.
  • Speed: The BUL312FP boasts a fast switching speed, which is crucial for applications that require quick response times.
  • High Temperature Performance: It is designed to perform reliably in high-temperature conditions, with a maximum junction temperature (Tj) of 150°C.
  • Efficiency: With its low collector-emitter saturation voltage, this transistor ensures high efficiency in power conversion, reducing power losses during operation.

Applications

The versatility of the BUL312FP allows it to be used in a variety of applications, including:

  • Switching regulators and power supplies
  • Motor control circuits
  • Lighting systems
  • High-frequency inverters
  • Electronic ballasts for fluorescent lighting

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BUL312FP is no exception, as it is built to meet the stringent standards for which ST is known. Users can expect consistent performance and reliability from this power transistor, which is critical for maintaining the longevity and efficiency of their electronic systems.

Package Information

The BUL312FP is housed in a TO-220FP package, which is designed for optimal heat dissipation. This package ensures that the device can handle high power levels while maintaining a relatively compact form factor, suitable for space-constrained applications.

You May Also Be Interested in

ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6551 $59.8959
22+ $5.4597 $120.1134
33+ $5.2899 $174.5667
46+ $5.1190 $235.4740
59+ $4.9480 $291.9320
79+ $4.4364 $350.4756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess