The BUH1215 is a state-of-the-art NPN power transistor developed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This high voltage transistor is designed to handle significant power levels and is commonly used in a variety of electronic applications, including switching regulators, motor controls, and power amplifiers.
Key Features
- High Voltage Capability: The BUH1215 is capable of withstanding high voltage conditions, making it suitable for applications that experience high voltage spikes or require high breakdown voltages.
- High Current Rating: This transistor can handle high current, ensuring reliable performance in power-intensive applications.
- Low Saturation Voltage: The low saturation voltage feature of the BUH1215 minimizes power loss and improves efficiency, which is critical for power regulation and conversion.
- Fast Switching Speed: With its fast switching speed, the BUH1215 is ideal for applications that require rapid switching, such as inverter circuits and high-frequency power supplies.
- Robust Design: The device is engineered to be rugged and durable, withstanding harsh operating conditions and ensuring a long operational lifespan.
Applications
The BUH1215 is versatile and can be used in a wide range of applications. Some of the typical applications include:
- Switching power supplies
- Power inverters
- Motor control systems
- Audio power amplifiers
- High-frequency power converters
Technical Specifications
| Parameter |
Value |
| Collector-Emitter Voltage (Vce) |
1500 V |
| Collector Current (Ic) |
15 A |
| Total Power Dissipation (Ptot) |
125 W |
The BUH1215 from STMicroelectronics is a testament to the company's commitment to providing high-quality, robust, and efficient components for the electronics industry. Whether for industrial or consumer applications, the BUH1215 is an excellent choice for designers seeking a reliable high voltage NPN power transistor.