The B90NF03L is an advanced N-channel enhancement mode power MOSFET produced by STMicroelectronics, a global semiconductor leader renowned for its innovative and high-performance components. This particular MOSFET is designed to deliver high efficiency and reliability for a wide range of applications, including switch-mode power supplies, motor control, and power management solutions.
Key Features
- Low On-Resistance: The B90NF03L boasts an exceptionally low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in applications where it is deployed.
- High Current Capability: With its ability to handle high currents, this MOSFET is well-suited for demanding applications that require robust power handling capabilities.
- Fast Switching: The device features fast switching speeds, which is crucial for reducing switching losses and improving performance in high-frequency circuits.
- 100% Avalanche Tested: Ensuring reliability and robustness, the B90NF03L is thoroughly tested for avalanche performance, making it suitable for tough environmental conditions.
Applications
The versatility of the B90NF03L makes it an ideal choice for a variety of applications, including:
- Power supply units
- DC-DC converters
- Motor drives
- Automotive applications
- High-performance computing
Technical Specifications
| Parameter |
Value |
| Drain-source Voltage (VDS) |
30V |
| Continuous Drain Current (ID) |
80A |
| Power Dissipation (PD) |
180W |
| Operating Temperature Range |
-55°C to 175°C |
Quality and Environmental Compliance
STMicroelectronics is committed to delivering products that meet the highest standards of quality and environmental compliance. The B90NF03L is no exception, and it is manufactured in facilities that are certified for ISO 9001 (Quality Management Systems) and ISO 14001 (Environmental Management Systems). Additionally, the device is compliant with RoHS and REACH regulations, ensuring minimal environmental impact and safety for end users.