EN
  • EN
  • DE

BU941ZTFP

Part No BU941ZTFP
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type NPN - Darlington
Current - Collector (Ic) (Maximum) 15A
Voltage - Collector Emitter Breakdown (Maximum) 350V
Vce Saturation (Maximum) @ Ib, Ic 1.8V @ 250mA, 10A
Current - Collector Cutoff (Maximum) 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 300 @ 5A, 10V
Power - Max 55W
Operating Temperature Range 175°C (TJ)
Mounting Style Through Hole
Package TO-220-3 Full Pack
Manufacturer Package TO-220AB
Win Source Part Number 1155901-BU941ZTFP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name BU941ZTFP
Introduction Date January 21, 1999
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BU941ZTFP CAD Model

Description

The BU941ZTFP is a high-voltage, high-current NPN power transistor from STMicroelectronics, specifically designed to deliver outstanding performance in ignition coil driver applications. This robust semiconductor device is a critical component for automotive ignition systems, where reliability and efficiency are paramount.

Key Features

  • Voltage and Current Ratings: The BU941ZTFP is capable of withstanding high voltage up to 400V, with a collector current rating of 15A, making it suitable for the most demanding ignition applications.
  • High Ruggedness: Its rugged design ensures that the device can handle the harsh conditions typically found in automotive environments, including high temperatures and voltage transients.
  • Integrated Protection: The transistor comes with an integrated clamping circuit to protect against over-voltage spikes, which are common during the ignition process.
  • Low Saturation Voltage: The low saturation voltage of the BU941ZTFP minimizes power dissipation and improves overall system efficiency.
  • Fast Switching Speed: Its fast switching speed ensures quick and precise control of the ignition coil, which is crucial for engine performance and fuel economy.

Applications

The BU941ZTFP is ideally suited for use in ignition systems of both cars and motorcycles. Its high reliability and performance characteristics make it an excellent choice for:

  • Electronic ignition systems
  • Ignition coil drivers
  • Boost applications

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the BU941ZTFP is no exception. It is manufactured to meet the highest standards of reliability, ensuring that it performs consistently over its lifetime, even under strenuous conditions. Automotive manufacturers and suppliers can trust this component to deliver the performance required for modern, efficient ignition systems.

Conclusion

The BU941ZTFP from STMicroelectronics stands out as a superior choice for driving ignition coils in automotive applications. With its high voltage and current capabilities, integrated protection features, and fast switching speeds, it provides the reliability and efficiency needed for today's high-performance engines.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess