EN
  • EN
  • DE

BU808DFX

Part No BU808DFX
Manufacturer STMicroelectronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 983904-BU808DFX
Categories OEM Parts(A-B)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BU808DFX CAD Model

Description

STMicroelectronics BU808DFX High Voltage Fast-Switching NPN Power Transistor

The BU808DFX is a state-of-the-art NPN power transistor developed by STMicroelectronics, a leader in the semiconductor industry. This high-voltage, fast-switching device is designed to meet the rigorous demands of modern electronic applications, particularly in the realm of horizontal deflection for color TVs and monitors.

With its exceptional engineering, the BU808DFX offers a range of features that make it an ideal choice for high-performance circuits. The transistor is capable of withstanding voltages up to 1500V, which ensures reliable operation even under stressful conditions. Additionally, its high-speed switching capability improves the efficiency of the deflection circuits, resulting in better resolution and image quality.

One of the standout features of the BU808DFX is its integrated Damper diode, which plays a crucial role in protecting the circuit from potentially damaging energy spikes. This built-in protection not only enhances the durability of the transistor but also contributes to the overall longevity of the electronic equipment in which it is used.

The device is encapsulated in a fully isolated TO-3PF package, which not only provides excellent thermal performance but also simplifies the installation process. The package is designed to offer high creepage distance, minimizing the risk of electrical shorts and ensuring a safe operation even in humid environments.

STMicroelectronics has also taken steps to ensure that the BU808DFX is environmentally friendly. It complies with RoHS (Restriction of Hazardous Substances) directives, meaning it does not contain any of the hazardous materials commonly used in electronic components, such as lead, making it a responsible choice for manufacturers looking to create eco-friendly products.

In summary, the BU808DFX from STMicroelectronics is a robust and reliable power transistor that offers high voltage capacity, fast switching, integrated protection, and eco-friendly composition. It is an excellent choice for designers and engineers looking to enhance the performance and durability of their high-voltage deflection circuits in television and monitor applications.

You May Also Be Interested in

Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Hewlett Packard
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess