EN
  • EN
  • DE

BTW67-600

Part No BTW67-600
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description IC SCR 50A 600V RD91-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Status Active
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Gate Trigger (Igt) (Max) 80mA
Voltage - On State (Vtm) (Max) 1.9V
Current - On State (It (AV)) (Max) 32A
Current - On State (It (RMS)) (Max) 50A
Current - Hold (Ih) (Max) 150mA
Current - Off State (Max) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 580A, 610A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting Chassis Mount
Case / Package RD91
Win Source Part Number 079745-BTW67-600
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTW67-600 CAD Model

Description

The BTW67-600 is a robust thyristor manufactured by STMicroelectronics, designed to excel in applications requiring high bidirectional blocking voltage capability and high thermal cycling performance. This silicon-controlled rectifier (SCR) is a perfect fit for phase control applications in converters, and motor control circuits, as well as for surge and crowbar protection in power supplies and other power switching applications.

Key Features

  • High Blocking Voltage: With a maximum repetitive peak reverse and off-state voltage of 600V, the BTW67-600 can handle high power and voltage applications with ease.
  • High Surge Current: Its non-repetitive surge peak on-state current is specified at a robust 650A, ensuring the device can withstand high surge conditions without damage.
  • High Junction Temperature: The device operates effectively over a wide temperature range with a maximum junction temperature of 125°C, making it suitable for challenging thermal environments.
  • Gate Trigger Current: The gate trigger current (Igt) is specified at a value that ensures reliable triggering but is low enough to be driven by a wide range of control circuits.

Applications

This thyristor is ideal for a variety of applications, including:

  • AC phase control circuits
  • Motor control circuits
  • Power supplies
  • Overvoltage crowbar protection
  • Soft start circuits

Package and Quality

The BTW67-600 is packaged in a robust, isolated TO-3P package that provides excellent heat dissipation and electrical isolation. STMicroelectronics ensures that this device meets the highest quality and reliability standards, with rigorous testing and quality control measures in place.

Conclusion

STMicroelectronics' BTW67-600 SCR is a highly reliable, high-performance component that provides designers with a flexible solution for high voltage, high current applications. Its robustness and high surge capability make it an excellent choice for industrial power applications where reliability is paramount.

You May Also Be Interested in

STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0393 $62.3580
140+ $0.8528 $119.3920
210+ $0.8262 $173.5020
290+ $0.7995 $231.8550
375+ $0.7728 $289.8000
505+ $0.6929 $349.9145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess