EN
  • EN
  • DE

BTB16-800B

Part No BTB16-800B
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description STANDARD TRIACS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155427-BTB16-800B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTB16-800B CAD Model

Description

The BTB16-800B is a high-performance Triac manufactured by STMicroelectronics, designed to control AC power in a variety of applications. This semiconductor device is part of ST's Snubberless™ series, offering enhanced performance in terms of power handling and thermal efficiency. With a peak off-state voltage (Vdrm) of 800V and a maximum on-state current (IT(RMS)) of 16A, the BTB16-800B is suitable for a wide range of applications that require reliable control of high power AC loads.

The device features a gate trigger voltage (Vgt) of 1.3V, which allows for direct interfacing with microcontroller outputs or other low-power gate trigger circuits. This makes the BTB16-800B a versatile choice for designers looking to integrate triac control into their systems without the need for additional interfacing components.

The BTB16-800B boasts a snubberless design, which eliminates the need for external snubber networks often required by other triacs to prevent false triggering and noise issues. This not only simplifies the circuit design but also reduces component count and overall system cost.

Its high surge current capability ensures that the BTB16-800B can handle high inrush currents typically associated with inductive loads like motors and transformers. This makes it an ideal choice for industrial control applications, motor control, lighting control systems, and home appliances where reliability and robustness are critical.

The triac comes in a standard TO-220AB package, which is widely used and easily integrated into a variety of board layouts. The package is designed for optimal heat dissipation, ensuring the device operates within its specified temperature range even under high load conditions.

In summary, the STMicroelectronics BTB16-800B is a highly reliable and efficient solution for controlling AC power. With its high voltage and current capabilities, snubberless operation, and ease of interfacing, it is an excellent choice for designers looking to build robust and cost-effective AC power control systems.

You May Also Be Interested in

NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2342 $50.3530
525+ $0.1922 $100.9050
810+ $0.1862 $150.8220
1,110+ $0.1802 $200.0220
1,440+ $0.1742 $250.8480
1,925+ $0.1561 $300.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,768 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess