EN
  • EN
  • DE

BTA20-800CWRG

Part No BTA20-800CWRG
Manufacturer STMicroelectronics
Catalog Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer STMicroelectronics
Win Source Part Number 237533-BTA20-800CWRG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA20-800CWRG CAD Model

Description

The BTA20-800CWRG is a high-performance triac from STMicroelectronics, designed for AC switching and phase control applications. This robust semiconductor device is particularly suited for use in motor control, lighting, heating, and static switching. With its bidirectional AC switch functionality, the BTA20-800CWRG is capable of controlling large power flows with high efficiency and minimal power dissipation.

Key Features

  • High Blocking Voltage: The device has an impressive off-state voltage of up to 800V, making it suitable for applications with high peak voltage requirements.
  • High Surge Current: With a non-repetitive surge peak on-state current of 200A, the BTA20-800CWRG can handle high transient overloads effectively.
  • Snubberless Technology: The triac comes with STMicroelectronics' snubberless technology, which simplifies circuit designs by eliminating the need for additional snubber circuit components.
  • High Junction Temperature: It can operate at junction temperatures up to +125°C, ensuring reliability even under thermal stress.
  • Gate Trigger Current: A low gate trigger current (IGT) allows for direct interfacing with microcontrollers and other logic-level devices.

Applications

The BTA20-800CWRG is versatile and can be used in a variety of applications, including:

  • Motor Control Circuits
  • Domestic Lighting Dimmers
  • Inductive Heating Appliances
  • Static Switching Relays

Quality and Reliability

STMicroelectronics ensures that the BTA20-800CWRG meets the highest quality and reliability standards. The device is compliant with RoHS and halogen-free, making it an environmentally friendly choice for manufacturers and designers looking to create sustainable products.

Package Information

The BTA20-800CWRG is offered in a TO-220AB insulated package, which provides excellent heat dissipation characteristics and robustness for mounting on a heatsink. This package is also designed for optimal electrical isolation and easy installation in a wide range of applications.

For detailed specifications and application notes, designers and engineers are encouraged to consult the comprehensive datasheets and technical documentation available on the STMicroelectronics website.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO251
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 6A TO220AB
Lowest to $2.2841
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC SENS GATE 600V 8A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 25A TO220
Lowest to $2.9105
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7069 $60.0865
200+ $0.5798 $115.9600
310+ $0.5613 $174.0030
425+ $0.5440 $231.2000
550+ $0.5255 $289.0250
740+ $0.4712 $348.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess