EN
  • EN
  • DE

BTA20-800CRG

Part No BTA20-800CRG
Manufacturer STMicroelectronics
Catalog Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer STMicroelectronics
Win Source Part Number 237532-BTA20-800CRG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA20-800CRG CAD Model

Description

Introducing the BTA20-800CRG Triac from STMicroelectronics

The BTA20-800CRG is a high-performance triac manufactured by STMicroelectronics, a leader in the semiconductor industry. This robust electronic component is designed to control AC power in a variety of applications, making it an essential part of modern electronic systems. The BTA20-800CRG is well-suited for the demanding requirements of AC load control and has found widespread use in the market due to its reliability and efficiency.

Key Features

  • Voltage Capability: The triac can handle voltages up to 800V, making it suitable for mains voltage applications.
  • Current Rating: With a current rating of 20A, the BTA20-800CRG can control sizeable electrical loads without faltering.
  • Gate Trigger Voltage: A low gate trigger voltage ensures that the triac can be easily driven by microcontrollers and other low-power gate trigger circuits.
  • Snubberless Technology: The device incorporates snubberless technology which enhances its capability to withstand high dV/dt without the need for additional external components.
  • High Commutation: The BTA20-800CRG offers high dynamic commutation performance, which is essential for inductive load control in applications like motor control circuits.

Applications

The versatility of the BTA20-800CRG allows it to be employed in a broad range of applications. It is particularly well-suited for:

  • Home appliances such as electric heaters, kitchen hoods, and lighting dimmer circuits
  • Motor control circuits in tools and industrial machines
  • AC phase controls, such as fan speed controllers or temperature modulation systems
  • Static relays and other AC power control applications

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The BTA20-800CRG is no exception; it undergoes rigorous testing and quality control procedures to ensure it performs to specifications under a wide range of conditions. Its robust design and long operational lifespan make it a dependable choice for designers and engineers looking for a triac that will stand the test of time.

Whether you are developing a new application or seeking to improve an existing design, the BTA20-800CRG offers the performance and reliability that you need to create efficient, effective AC power control solutions.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 25A TO220
Lowest to $2.9105
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO252
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8515 $61.6635
21+ $5.6214 $118.0494
32+ $5.4458 $174.2656
44+ $5.2703 $231.8932
57+ $5.0947 $290.3979
76+ $4.5680 $347.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess