EN
  • EN
  • DE

BTA16-600B

Part No BTA16-600B
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description STANDARD TRIACS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1155230-BTA16-600B
Manufacturer Homepage www.st.com
Family Name BTA16-600B
Introduction Date December 06, 2000
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Motor Drive & Control, Industrial, Lighting
Ultra Librarian 3D Model Ultra Librarian BTA16-600B CAD Model

Description

The BTA16-600B is a robust and versatile triac from STMicroelectronics, designed to control AC power in a wide array of applications. This semiconductor device is capable of switching and controlling high-current loads up to 16A, with a maximum voltage of 600V, making it an ideal choice for managing moderate to high power circuits.

Key Features

  • High Current Rating: The BTA16-600B can handle continuous current up to 16A, which is suitable for most household appliances and many industrial machines.
  • High Voltage Capacity: With a peak voltage capacity of 600V, it is well-suited for various mains voltage levels around the world.
  • Snubberless Technology: This triac features STMicroelectronics' snubberless technology, which simplifies circuit designs by eliminating the need for additional snubber networks.
  • High Commutation Performance: The BTA16-600B is designed to withstand high commutation performances, making it reliable in applications with inductive loads.
  • Gate Trigger Current: It has a specified gate trigger current of 50mA, ensuring reliable triggering with a wide range of control circuits.

Applications

The BTA16-600B is commonly used in applications such as:

  • Home appliances (e.g., ovens, washing machines, vacuum cleaners)
  • Lighting control (e.g., dimmers, switchers)
  • Motor control (e.g., fans, power tools)
  • Heating regulation (e.g., electric heaters, thermostats)
  • AC power control in general

Package and Quality

The BTA16-600B is available in a standard TO-220AB package, which is widely used and easy to mount on a variety of PCB layouts. STMicroelectronics ensures high reliability and performance through rigorous quality control and testing of their products.

With its combination of high current and voltage capabilities, ease of use, and reliable performance, the BTA16-600B triac from STMicroelectronics is an excellent choice for designers and engineers looking to efficiently control AC power across a multitude of applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1786

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3296 $51.0880
370+ $0.2705 $100.0850
575+ $0.2620 $150.6500
790+ $0.2536 $200.3440
1,020+ $0.2451 $250.0020
1,365+ $0.2198 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,980 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess