EN
  • EN
  • DE

BTA16-1000BRG

Part No BTA16-1000BRG
Manufacturer STMicroelectronics
Catalog Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer STMicroelectronics
Win Source Part Number 237517-BTA16-1000BRG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA16-1000BRG CAD Model

Description

The BTA16-1000BRG is a robust and versatile triac manufactured by STMicroelectronics, a leading name in the semiconductor industry. This component is designed for AC power control applications, offering a bidirectional switching capability that enables control of AC loads in both phases of the AC cycle. The BTA16-1000BRG is part of the standard series of triacs from STMicroelectronics, which are known for their high performance and reliability in a wide range of applications.

Key Features

  • Current Rating: The device can handle a maximum current of 16A, making it suitable for controlling moderately high power loads.
  • Repetitive Peak Off-State Voltage: It has a repetitive peak off-state voltage (VDRM/VRRM) of 1000V, providing a high voltage capability that ensures safe operation under surge conditions.
  • Triggering Gate Current: A low gate current (IGT) is required to trigger the device, which allows for direct interfacing with microcontroller outputs or other low-power driving circuits.
  • Snubberless Technology: The BTA16-1000BRG incorporates snubberless technology, which eliminates the need for external snubber circuits in most applications, simplifying design and reducing component count.
  • Thermal Resistance: The device features a low thermal resistance junction-to-case, ensuring efficient heat dissipation and improved thermal performance.
  • Package: It comes in an insulated tab TO-220AB package, which provides electrical insulation of the tab (rated at 2500V RMS) from the external environment, enhancing safety and ease of use.

Applications

The BTA16-1000BRG is suitable for a variety of applications including, but not limited to, motor control circuits, domestic lighting dimmers, heating regulation, and static relays. Its robustness and high load handling capability also make it an excellent choice for industrial applications such as solenoid/valve controls and small motor drives.

Conclusion

Overall, the BTA16-1000BRG from STMicroelectronics is a reliable and efficient solution for designers looking to control AC power with precision and ease. Its combination of high current and voltage ratings, low gate triggering requirements, and snubberless operation make it a go-to triac for a wide array of electrical control applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess