Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer STMicroelectronics
Win Source Part Number 237504-BTA08-1000CRG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA08-1000CRG CAD Model

Description

The BTA08-1000CRG is a robust and versatile triac from the renowned semiconductor manufacturer STMicroelectronics. Designed to control AC loads for high-power switching applications, this device is a perfect fit for a wide range of industrial, home appliance, and automation systems.

Key Features

  • Current Rating: The BTA08-1000CRG can handle currents up to 8A, making it suitable for moderate to high-power applications.
  • Voltage Rating: With a maximum off-state voltage of 1000V, this triac can comfortably work within a broad range of AC line voltages, ensuring versatility in various geographical regions.
  • Gate Trigger Voltage: A low gate trigger voltage ensures that the triac can be easily driven by microcontrollers and other logic-level devices, simplifying the design of control circuits.
  • Snubberless Technology: The device incorporates ST's snubberless technology which helps to minimize the need for additional external components, reducing the complexity and cost of the circuit design.
  • Thermal Resistance: With excellent thermal resistance, the BTA08-1000CRG ensures reliable operation even under high temperature conditions.
  • Package: It comes in a TO-220AB insulated package that not only provides good heat dissipation but also offers electrical isolation from the mounting surface.

Applications

The BTA08-1000CRG is ideal for a variety of applications, including:

  • Motor control circuits
  • Lighting systems including dimmers
  • Heating and HVAC control systems
  • Power tools
  • Small home appliances

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the BTA08-1000CRG is no exception. Manufactured to high standards, it ensures performance and durability for the lifetime of your application. Whether you're developing a new design or replacing an existing triac, the BTA08-1000CRG from STMicroelectronics is an excellent choice for your power control needs.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BT138-600G,127
WeEn Semiconductors
TRIAC 600V 4A TO220AB
Need more? Email Us
ECAD model for BTA204-600C/DG,127
WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BT138-600/DG,127
STMicroelectronics
TRIAC ALTERNISTOR 600V 12A D2PAK / High temperature 12 A Triacs
Lowest to $0.7639
ECAD model for T1235H-6G
STMicroelectronics
TRIAC SENS GATE 600V 8A IPAK / Snubberless™, logic level and standard 8 A Triacs
Lowest to $0.6471
ECAD model for T810-600H
Sanken
Thyristor TRIAC 600V 110A 3-Pin(3+Tab) TO-220F
Need more? Email Us
ECAD model for TM1261S-R
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 35A TO263 / TRIAC Alternistor - Snubberless 600 V 35 A Surface Mount TO-263 (D2Pak)
Need more? Email Us
ECAD model for Q6035NH5RP
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
ECAD model for LX807DE
WeEn Semiconductors
NOW WEEN - BTA202X-600D - 3 QUAD
Need more? Email Us
ECAD model for BTA202X-600D,127

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention