Products specifications Report Issue?

Reference Date Code 03+
Reference case QFP
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 711554-NMP4370273
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NMP4370273 CAD Model

Description

The NMP4370273 is a high-performance, precision integrated circuit product from STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This product is designed to cater to a wide range of applications, including industrial, automotive, consumer electronics, and communication systems. With its robust design and advanced technology, the NMP4370273 is engineered to provide reliable and efficient performance.

Key Features

  • Advanced Technology: The NMP4370273 is built using state-of-the-art semiconductor technology, ensuring high-speed operation and minimal power consumption.
  • High Precision: Precision is at the core of this product, offering accurate measurements and control for sensitive applications.
  • Durability: STMicroelectronics has a reputation for creating durable products, and the NMP4370273 is no exception. It is designed to withstand harsh conditions and provide a long operational life.
  • Integration: This product offers a high level of integration, reducing the need for external components and simplifying design complexity.
  • Customizable: The NMP4370273 can be customized to meet specific application requirements, providing flexibility for designers.

Applications

The versatility of the NMP4370273 allows it to be used in a variety of applications. It is particularly well-suited for precision control systems, advanced communication technology, and any application requiring reliable and accurate electronic control. Automotive systems, including engine control units and sensor interfaces, benefit from its precision and durability. In industrial settings, it can be used for process control, automation, and robotics. Consumer electronics, such as smart devices and home automation systems, also take advantage of the high performance and integration offered by the NMP4370273.

Why Choose STMicroelectronics NMP4370273?

Choosing the NMP4370273 from STMicroelectronics means selecting a product that benefits from the company's commitment to innovation, quality, and support. With a global presence and a focus on sustainable development, STMicroelectronics ensures that its products, including the NMP4370273, meet the highest standards and contribute to the advancement of technology across various industries.

You May Also Be Interested in

Analog Devices Inc.
High Speed 12-Bit Monolithic D/A Converters
Lowest to $28.2380
ECAD model for AD565ASD
OEN India Limited
MINIATURE MULTITURN CERMET TRIMMERS
Need more? Email Us
ECAD model for 3296W-202
NXP / Nexperia
3.3V LVT 16-bit buffer/driver 3-State
Lowest to $0.4618
ECAD model for 74LVT16244B
Analog Devices Inc.
Dual, 16-/12-Bit nanoDAC+ with 2 ppm/°C Reference, SPI Interface
Lowest to $177.0993
ECAD model for AD5689RBCPZ-RL7
Hitachi, Ltd
Silicon NPN Triple Diffused
Need more? Email Us
ECAD model for 2SD970
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $20.6377
ECAD model for AD7945BR
Omron
DIP Switch with Slide Pins | SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.4276
ECAD model for A6S-2104
Toshiba Semiconductor and Storage
2SD1548
Need more? Email Us
ECAD model for 2SD1548
Analog Devices Inc.
High Accuracy 8-Pin Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $64.3659
ECAD model for AMP02FP

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention