EN
  • EN
  • DE

BLUENRG-345MT

Part No BLUENRG-345MT
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description PROGRAMMABLE BLUETOOTH LOW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr STMicroelectronics
Series BlueNRG
Package Tape & Reel
Product Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.2
Modulation GFSK
Frequency 2.4GHz ~ 2.4835GHz
Data Rate (Max) 2Mbps
Power - Output 8dBm
Sensitivity -97dBm
Memory Size 256kB Flash, 64kB RAM
Serial Interfaces I²C, SPI
GPIO 32
Voltage - Supply 1.7V ~ 3.6V
Current - Receiving 3.4 mA
Current - Transmitting 4.3mA
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 48-TFQFN Exposed Pad
Supplier Device Package 48-QFN (6x6)
Base Product Number BLUENRG
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1373270-BLUENRG-345MT
Ultra Librarian 3D Model Ultra Librarian BLUENRG-345MT CAD Model

Description

STMicroelectronics BLUENRG-345MT Product Overview

The BLUENRG-345MT is a cutting-edge Bluetooth Low Energy (BLE) wireless system-on-chip provided by the renowned manufacturer, STMicroelectronics. This product is specifically designed to cater to the increasing demands for energy-efficient and flexible connectivity solutions in modern electronics. With its powerful features and compact form factor, the BLUENRG-345MT is an ideal choice for a wide range of applications, including wearables, smart home devices, healthcare equipment, and industrial sensors.

Key Features

  • Bluetooth 5.0 Compliant: The BLUENRG-345MT supports the latest Bluetooth 5.0 standard, ensuring improved data transfer speeds, extended range, and enhanced overall performance.
  • Ultra-Low Power Consumption: Designed with energy efficiency in mind, this SoC is optimized for battery-operated devices, providing a longer battery life and reduced power costs.
  • Programmable ARM Cortex-M0 Core: At the heart of the BLUENRG-345MT lies a flexible and powerful 32-bit ARM Cortex-M0 core, allowing developers to implement complex algorithms and application code.
  • Integrated Balun: The inclusion of an integrated balun simplifies the design and reduces the bill of materials by minimizing the need for external components.
  • Advanced Security Features: With built-in security protocols, the BLUENRG-345MT ensures secure connections and data transfers, protecting against unauthorized access and cyber threats.

Applications

The versatility of the BLUENRG-345MT allows it to be integrated into a multitude of products. Its robust connectivity and low power consumption make it perfect for IoT devices, such as smart watches, fitness trackers, and wireless sensors. Additionally, it is highly suitable for home automation systems, including smart lighting and thermostats, as well as for medical devices that require reliable and secure wireless communication.

Development Support

STMicroelectronics provides comprehensive development support for the BLUENRG-345MT, including software development kits (SDKs), hardware reference designs, and technical documentation. This ensures that engineers can rapidly develop and deploy applications taking full advantage of the SoC's capabilities.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9796 $55.8368
18+ $5.7269 $103.0842
28+ $5.5479 $155.3412
38+ $5.3690 $204.0220
49+ $5.1900 $254.3100
65+ $4.6531 $302.4515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess