Products specifications

Category RF/IF and RFID>RF Transceiver ICs
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee®
Modulation O-QPSK
Frequency 2.4GHz
Data Rate (Max) 12Mbps
Power - Output 5dBm
Sensitivity -98dBm
Memory Size 128kB Flash, 5kB SRAM
Serial Interfaces I2C, SPI, UART
GPIO 17
Voltage - Supply 2.1V ~ 3.6V
Current - Receiving 27mA ~ 35.5mA
Current - Transmitting 19.5mA ~ 35.5mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number SN250
Standard Package 416
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.39.0001
Win Source Part Number 1235737-SN250Q
Ultra Librarian 3D Model Ultra Librarian SN250Q CAD Model

Description

STMicroelectronics Product SN250Q Overview

The STMicroelectronics SN250Q is a state-of-the-art integrated circuit designed to cater to a wide array of applications across various industries. This product is a testament to STMicroelectronics' commitment to providing advanced electronic components that merge performance with reliability.

Key Features

  • High Performance: The SN250Q is engineered to deliver top-notch operational efficiency. Its architecture is optimized for quick processing and low power consumption, making it suitable for high-demand environments.
  • Robust Design: With its sturdy construction, the SN250Q is built to withstand harsh conditions and provide consistent performance over its lifespan, ensuring reliability in critical applications.
  • Flexibility: This product is designed with versatility in mind, supporting a variety of interfaces and protocols. It can be easily integrated into different system designs, offering a flexible solution for designers.
  • Energy Efficient: The SN250Q incorporates power-saving features that reduce the overall energy consumption of the systems it is integrated into, making it an environmentally friendly choice.

Applications

The SN250Q is suitable for a range of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication infrastructure
  • Internet of Things (IoT) devices

Technical Specifications

The technical specifications of the SN250Q include a comprehensive set of features that ensure compatibility and high performance in various applications:

  • Advanced processing core
  • Low power operation modes
  • Support for multiple communication protocols
  • High-temperature operational range
  • Long-term availability

With the SN250Q, STMicroelectronics continues to push the boundaries of integrated circuit technology, delivering a component that not only meets the current demands of the electronics industry but also paves the way for future innovations.

You May Also Be Interested in

Broadcom Limited
DUAL-A9 CPU, 14X14 PACKAGE, A3 V / IC RF
Lowest to $28.5392
ECAD model for BCM11140IFEBG
Broadcom Limited
SINGLE CHIP 802.11N- USB / IC RF
Lowest to $9.5908
ECAD model for BCM4323KFBGH
Broadcom Limited
SINGLE-CHIP BLUETOOTH / IC RF
Need more? Email Us
ECAD model for BCM20740A2KMLG
Broadcom Limited
SINGLE CHIP 2.4GHZ+5GHZ WIRELESS / IC RF
Need more? Email Us
ECAD model for BCM4748A1KFBG
Broadcom Limited
DUAL-BAND WLAN + BT 3.0 + FM / IC RF
Lowest to $89.2658
ECAD model for BCM43303KUBG
Silicon Labs
IC RF TXRX CELLULAR 32-VFQFN
Lowest to $0.7006
ECAD model for SI4200-BM
Espressif
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $7.7999
ECAD model for ESP32-S3-PICO-1-N8R2
Quectel
LTE CAT 1 + 2G, 8M, W/GNSS, W/ B
Lowest to $17.2255
ECAD model for EG915NEAAG-N05-SGNSA
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 56QFN
Need more? Email Us
ECAD model for BCM20733A3KML1GT

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention