Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 300V
Vce Saturation (Maximum) @ Ib, Ic 1V @ 6mA, 30mA
Current - Collector Cutoff (Maximum) 50nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 25 @ 30mA, 10V
Power - Max 5W
Frequency - Transition 90MHz
Operating Temperature Range 200°C (TJ)
Mounting Style Through Hole
Package TO-205AD, TO-39-3 Metal Can
Manufacturer Package TO-39
Win Source Part Number 1153075-BF259
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name BF259
Introduction Date August 21, 1995
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian BF259 CAD Model

Description

The BF259, crafted by the renowned semiconductor manufacturer STMicroelectronics, is a high-performance NPN transistor that caters to a wide array of electronic applications. This versatile component is designed for use in high-frequency stages in audio-frequency equipment and in driver stages of high-fidelity amplifiers, making it a staple in the audio electronics domain.

Key Features

  • Versatile NPN Configuration: The BF259 is built on an NPN silicon planar epitaxial structure, which allows for efficient switching and amplification, providing a robust performance in various circuit configurations.
  • High Voltage Capability: With a maximum collector-emitter voltage (Vceo) of 300V, the BF259 is suitable for applications that require high voltage operation without compromising performance.
  • Optimized Gain Bandwidth Product: The transistor offers a transition frequency (fT) of 100MHz, ensuring high-speed operation that is essential for audio-frequency and driver stage applications.
  • Low Noise Figure: The BF259 is engineered to exhibit a low noise figure, which is critical for maintaining signal integrity in audio amplification and processing circuits.
  • Reliable Thermal Performance: Its power dissipation of 1W at 25°C ambient temperature enables the device to handle moderate power levels while maintaining thermal stability.

Applications

The BF259 transistor is ideally suited for a variety of applications, including:

  • High-fidelity audio amplifiers
  • Driver stages in audio equipment
  • Signal processing circuits
  • High-frequency stages in communication equipment

Quality and Reliability

STMicroelectronics is a global leader in semiconductor solutions, and the BF259 transistor embodies the company's commitment to quality and reliability. Manufactured with precision and tested rigorously, the BF259 is designed to meet the stringent requirements of the electronics industry, ensuring long-term reliability and performance for your critical applications.

You May Also Be Interested in

ON Semiconductor
High Voltage Transistors | TRANS NPN 140V 0.6A SOT-23
Lowest to $0.1361
ECAD model for MMBT5550LT3G
Central Semiconductor Corp
TRANS PNP DARL 30A 90V DIE
Need more? Email Us
ECAD model for CP647-MJ11013-CT
ON Semiconductor
NPN SILICON PLANAR MEDIUM POWER TRANSISTORS | TRANS NPN MED PWR 30V 2A TO-237
Need more? Email Us
ECAD model for 2N6714
Rohm Semiconductor
TRANS NPN 80V 2A TO252 / Bipolar (BJT) Transistor NPN 80 V 2 A 280MHz 10 W Surface Mount TO-252
Lowest to $1.5272
ECAD model for 2SCR574D3FRATL
ON Semiconductor
Trans GP BJT PNP 40V 4A 4000mW 3-Pin(3+Tab) TO-225 Box / TRANS PNP 40V 4A TO225AA
Need more? Email Us
ECAD model for MJE371G
ON Semiconductor
Trans GP BJT NPN 250V 16A 200000mW 3-Pin(3+Tab) TO-264 Tube / TRANS NPN 250V 16A TO264
Lowest to $2.2465
ECAD model for MJL21196G
ON Semiconductor
Trans Darlington PNP 200V 15A 150000mW 3-Pin(3+Tab) TO-247 Tube / TRANS PNP DARL 200V 15A TO247
Lowest to $5.9236
ECAD model for MJH11019G
Nexperia USA Inc.
TRANS NPN 30V 0.1A TO236AB
Lowest to $0.0107
ECAD model for BC848B,235
Diodes Incorporated
TRANS NPN DARL 30V 0.3A SC70-3 / Trans Darlington NPN 30V 0.3A 200mW 3-Pin SOT-323 T/R
Lowest to $0.1091
ECAD model for MMSTA14-7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention