The BD290-16 from STMicroelectronics is a robust and reliable power transistor designed for a variety of applications that require high current and voltage handling capabilities. This component is part of a family of NPN transistors that are widely recognized for their efficiency and performance in power switching and amplification tasks.
Key Features:
- Voltage Capabilities: The BD290-16 is capable of withstanding collector-emitter voltages up to 60V, making it suitable for medium voltage operations.
- Current Handling: With a collector current rating of up to 16A, this transistor can handle significant power loads, ideal for demanding electrical circuits.
- Power Dissipation: It has a power dissipation rating of 45W, which ensures that the device can manage the heat generated during operation effectively.
- High DC Current Gain: The transistor provides a high DC current gain (hFE), which means it can amplify a small input current into a much larger output current, making it suitable for amplification applications.
- Robustness: Designed with STMicroelectronics' proven technology, the BD290-16 offers excellent robustness and long-term reliability.
Applications:
The BD290-16 is versatile and can be used in a range of applications such as:
- Power regulators
- DC-DC converters
- Motor controllers
- Audio amplifiers
- Switching applications
- General-purpose power amplification
Quality and Reliability:
STMicroelectronics is committed to delivering high-quality products. The BD290-16 is built with this commitment in mind, ensuring that it meets the rigorous standards required for industrial and consumer electronic devices. Its construction is geared toward minimizing failure rates and providing a stable performance over its operational lifespan.
Environmental Compliance:
The BD290-16 is designed with environmental considerations in mind, complying with various international standards, which ensures that it aligns with modern environmental directives for electronic components.