The BD280-16 from STMicroelectronics is a robust and reliable power transistor designed to meet the needs of a wide range of electronic applications. This high-performance bipolar junction transistor (BJT) is part of STMicroelectronics' esteemed semiconductor product line, known for its quality and durability.
Key Features
- NPN Polarity: The BD280-16 is an NPN device, which means it is optimized for fast switching and high-voltage applications. Its NPN polarity allows for efficient current amplification when a positive voltage is applied to the base terminal.
- High Voltage Capability: With a collector-emitter voltage (Vceo) rated at 80V, this transistor can handle significant power levels, making it suitable for a variety of demanding applications.
- High Current Rating: It boasts a collector current (Ic) of up to 16A, enabling it to drive high-current loads with ease.
- Power Dissipation: The BD280-16 is capable of dissipating up to 90W of power, ensuring reliable operation even under strenuous conditions.
- TO-220 Package: Encased in a TO-220 package, the BD280-16 benefits from superior thermal performance and is easy to mount on a wide range of heatsinks for enhanced cooling.
Applications
The BD280-16 is a versatile component that can be used in a variety of electronic circuits. Some of its typical applications include:
- Linear voltage regulators
- Power switches
- Audio amplifiers
- Motor controllers
- High-power LED drivers
Reliability and Quality
STMicroelectronics is committed to delivering high-quality products. The BD280-16 is manufactured with stringent quality control processes, ensuring that each unit meets the company's high standards for performance and reliability. With its robust design and ability to operate under challenging conditions, the BD280-16 is an excellent choice for designers and engineers looking for a dependable power transistor solution.