EN
  • EN
  • DE

BAT46CWFILM

Part No BAT46CWFILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 100V SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 150mA (DC)
Voltage - Forward (Vf) (Max) @ If 450mV @ 10mA
Current - Reverse Leakage @ Vr 5μA @ 75V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 1022150-BAT46CWFILM
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAT46CWFILM CAD Model

Description

STMicroelectronics BAT46CWFILM Schottky Diode

The BAT46CWFILM is a high-efficiency Schottky diode produced by STMicroelectronics, a global semiconductor leader known for its commitment to delivering innovative and reliable components. This particular diode is designed to meet the needs of a wide range of electronic applications, offering superior performance in a compact package.

Key Features

  • Low Forward Voltage Drop: The BAT46CWFILM boasts a low forward voltage drop, which enhances its efficiency in applications where power loss is a concern.
  • High Current Capability: With its ability to handle high currents, this diode is suitable for high-load situations, ensuring reliability and performance.
  • Fast Switching Speed: The diode's fast switching speed makes it an excellent choice for high-frequency applications, such as switch-mode power supplies and DC-DC converters.
  • Low Leakage Current: Its low leakage current characteristic minimizes power loss when the diode is in the reverse-biased state, contributing to the overall energy efficiency of the system.
  • Surface-Mount Device: The BAT46CWFILM comes in a surface-mount package, allowing for easy integration into a variety of circuit designs and contributing to a reduction in overall PCB size.

Applications

The versatility of the BAT46CWFILM Schottky diode makes it suitable for a broad range of applications. It is commonly used in:

  • Power management circuits
  • Rectification tasks
  • Freewheeling diodes in converters and motor control circuits
  • Protection circuits
  • Charge pump circuits
  • High-frequency inverters

Reliability and Quality

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The BAT46CWFILM is no exception, as it is manufactured with the state-of-the-art technology and rigorous testing to ensure it meets the demands of modern electronic devices.

Environmental Considerations

The BAT46CWFILM is designed with environmental considerations in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from certain hazardous materials commonly used in the electronics industry. This makes it a more environmentally friendly choice for electronic manufacturers looking to reduce their ecological footprint.

Overall, the BAT46CWFILM Schottky diode from STMicroelectronics is a reliable and efficient component that provides designers with a versatile solution for their circuitry needs.

You May Also Be Interested in

IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1160 $58.0000
1,215+ $0.0952 $115.6680
1,880+ $0.0923 $173.5240
2,590+ $0.0893 $231.2870
3,350+ $0.0863 $289.1050
4,480+ $0.0774 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess