Products specifications Report Issue?

Manufacturer STMicroelectronics
No 991278
Standard Package 1
Category Discrete Semiconductor Products
Family Diodes Rectifiers - Single
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 200mA
Speed Small Signal =< 200mA (Io) Any Speed
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage @ Vr 500nA @ 25V
Capacitance @ Vr F 7pF @ 1V 1MHz
Mounting Style Through Hole
Package DO-204AH DO-35 Axial
Manufacturer Device Package DO-35
Operating Temperature - Junction -65°C ~ 125°C
Catalog Schottky Diode
Win Source Part Number 038714-BAT42
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BAT42
Introduction Date August 19, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BAT42 CAD Model

Description

The BAT42 is a small signal Schottky diode designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This diode is widely used in various electronic applications due to its fast switching speed, low forward voltage drop, and its ability to handle moderate power requirements.

Key Features

  • Low Forward Voltage Drop: Typically only 0.28V at 1mA, making it highly efficient for signal detection and rectification.
  • Fast Switching Speed: The BAT42 offers quick response times, making it suitable for high-frequency applications.
  • Reverse Voltage: It has a maximum reverse voltage of 30V, providing a good margin for voltage spikes and surges.
  • Forward Continuous Current: It can handle a forward continuous current of up to 200mA, which is adequate for many signal processing applications.
  • Low Leakage Current: The leakage current is minimal, ensuring energy efficiency and reducing power loss.
  • Surface Mount Package: The diode comes in a compact DO-35 package, ideal for surface-mounted design applications.

Applications

The BAT42 is versatile and can be used in a variety of electronic circuits. Some common applications include:

  • Power supply circuits
  • DC-DC converters
  • Reverse polarity protection
  • Switching power supplies
  • Charge and battery management
  • Signal demodulation

Reliability and Quality

STMicroelectronics ensures that the BAT42 meets the highest quality standards. Each diode is rigorously tested for performance and reliability, ensuring that it operates effectively under a wide range of environmental conditions. This commitment to quality makes the BAT42 a preferred choice for designers and engineers looking for dependable components for their electronic designs.

You May Also Be Interested in

STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Vishay
DIODE STANDARD 100V 3A DO201AD
Need more? Email Us
ECAD model for RGP30B-E3/73
Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
Vishay
DIODE STANDARD 500V 3A DO201AD
Need more? Email Us
ECAD model for 1N5405-E3/54
Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G
Taiwan Semiconductor
DIODE STANDARD 800V 8A TO220AC
Need more? Email Us
ECAD model for GPA806
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96
ON Semiconductor
DIODE STANDARD 75V 200MA SOT1123
Need more? Email Us
ECAD model for NSD16F3T5G
WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
980+ $0.0573 $56.1540
2,385+ $0.0470 $112.0950
3,690+ $0.0456 $168.2640
5,080+ $0.0441 $224.0280
6,565+ $0.0427 $280.3255
8,775+ $0.0383 $336.0825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,180 pieces
MOQ: 980 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention