EN
  • EN
  • DE

BAT41-07P6FILM

Part No BAT41-07P6FILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description Rectifier Diode Small Signal Schottky 100V 0.2A 6-Pin SOT-666 T/R / DIODE ARRAY SCHOTTKY 100V SOT666
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 2 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 200mA
Current - Reverse Leakage @ Vr 100nA @ 50V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 108966-BAT41-07P6FILM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BAT41-07
Introduction Date August 19, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BAT41-07P6FILM CAD Model

Description

The BAT41-07P6FILM is a high-efficiency Schottky diode manufactured by STMicroelectronics. This diode is designed to meet the needs of a wide range of applications, providing a perfect solution for voltage clamping and rectification in compact electronic circuits. With its small form factor and high performance, the BAT41-07P6FILM is ideal for portable devices, power management systems, and other space-conscious applications.

This Schottky diode features a very low forward voltage drop, which enhances system efficiency by minimizing power loss during operation. The BAT41-07P6FILM is capable of conducting up to 100 mA of continuous forward current, making it suitable for high-density circuit designs. Moreover, its low reverse leakage current ensures that power consumption is kept to a minimum when the diode is in the blocking state, further extending battery life in portable applications.

The BAT41-07P6FILM comes in a DO-213AA package, also known as a MiniMELF package. This cylindrical package is designed for surface-mount technology (SMT) and is recognized for its reliability and robustness. The MiniMELF package allows for easy integration into automated assembly processes, contributing to lower manufacturing costs and improved production efficiency.

STMicroelectronics has designed the BAT41-07P6FILM with a junction temperature range of -40°C to +125°C, making it capable of operating in a variety of environmental conditions. Its fast switching capability ensures that it can handle high-frequency operations with ease, which is especially important in modern power conversion and regulation circuits.

In summary, the BAT41-07P6FILM Schottky diode from STMicroelectronics is a highly reliable component that combines low forward voltage drop, low leakage current, and fast switching speeds. Its robust MiniMELF package makes it suitable for high-volume manufacturing and its performance characteristics make it a versatile choice for designers looking to optimize their power management and rectification applications.

You May Also Be Interested in

Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess