The BAT20JFILM-H/J is a high-performance Schottky diode manufactured by STMicroelectronics, a leader in the semiconductor industry. This diode is designed to offer a combination of low forward voltage drop, high surge current capability, and fast switching speed, making it an ideal choice for a variety of applications including power supply, DC-DC converters, and high-frequency circuits.
Key Features
- Low Forward Voltage Drop: The BAT20JFILM-H/J has a very low forward voltage drop which results in reduced power loss and higher efficiency in applications.
- High Surge Current Capability: This diode can handle high surge currents, making it suitable for applications that experience transient overvoltages.
- Fast Switching Speed: With its fast switching capability, the BAT20JFILM-H/J is well-suited for high-frequency applications, ensuring minimal switching losses.
- Small Package Size: The device comes in a small SOD-123F package, which is ideal for space-constrained applications.
- High Reliability: STMicroelectronics diodes are known for their reliability, and the BAT20JFILM-H/J is no exception, offering stable performance over its lifespan.
Applications
- Switching power supplies
- DC-DC converters
- Power management devices
- Reverse polarity protection
- Adapters
- Battery charging circuits
Technical Specifications
The BAT20JFILM-H/J has a repetitive peak reverse voltage of 30 V and a forward continuous current of 2 A. Its low forward voltage drop and high efficiency make it suitable for a wide range of operating conditions. The operating junction temperature range for this diode is -40°C to 125°C, allowing for use in various environmental conditions.
Ordering Information
For ordering and purchasing information, please visit the STMicroelectronics website or contact your local STMicroelectronics sales office. Ensure to reference the correct part number, BAT20JFILM-H/J, to get the specific diode that meets your application requirements.