EN
  • EN
  • DE

BAT12-600C

Part No BAT12-600C
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 231532-BAT12-600C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAT12-600C CAD Model

Description

STMicroelectronics BAT12-600C Schottky Diode

The BAT12-600C is a high-performance Schottky diode, expertly crafted by STMicroelectronics, a leader in semiconductor solutions. This diode is designed to deliver efficient, fast-switching capabilities while maintaining low power loss and heat generation. With its robust construction and superior electrical characteristics, the BAT12-600C stands out as a reliable component for various power management applications.

Key Features

  • Low Forward Voltage Drop: The BAT12-600C has a low forward voltage drop, which enhances its efficiency and reduces thermal stress on the system.
  • High Surge Current Capability: This diode can withstand high surge currents, making it suitable for applications that experience frequent power surges or spikes.
  • Fast Switching Speed: With its fast switching action, the BAT12-600C is ideal for high-frequency operations, contributing to the overall efficiency of the circuit.
  • High Junction Temperature: The diode is rated for a high junction temperature, ensuring reliable performance even under elevated temperature conditions.

Applications

The BAT12-600C is versatile and can be used in a multitude of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC/DC converters
  • Automotive applications

Technical Specifications

The BAT12-600C boasts impressive technical specifications that ensure its effectiveness in a wide range of uses:

  • Repetitive Peak Reverse Voltage (VRRM): 600V
  • Average Forward Current (IF(AV)): 12A
  • Non-repetitive Peak Forward Surge Current (IFSM): 120A
  • Forward Voltage Drop (VF): 0.85V at IF = 12A
  • Junction Temperature (Tj): -40°C to +150°C

Quality and Reliability

STMicroelectronics is committed to delivering high-quality components that meet rigorous industry standards. The BAT12-600C is no exception, as it is manufactured with the highest quality materials and subjected to thorough testing to ensure its performance and longevity.

Whether you're designing power supply units, automotive electronics, or any other system requiring efficient power management, the BAT12-600C Schottky diode by STMicroelectronics is an excellent choice that promises to deliver both reliability and efficiency.

You May Also Be Interested in

Intersil
Lowest to $13.2432
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Broadcom Limited
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
NXP / Nexperia
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess