EN
  • EN
  • DE

BAR46A

Part No BAR46A
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description SMALL SIGNAL SCHOTTKY DIODES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1151282-BAR46A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAR46A CAD Model

Description

The BAR46A is a high-efficiency, metal-semiconductor junction diode, commonly known as a Schottky diode, designed and manufactured by STMicroelectronics. This diode is specifically tailored for applications requiring a fast switching action and low voltage drop, making it an ideal choice for high-frequency inverters, DC-DC converters, and freewheeling diodes in various electronic circuits.

Key Features

  • Low Forward Voltage Drop: The BAR46A exhibits a very low forward voltage drop, which enhances the overall efficiency of the device by minimizing power loss during operation.
  • Fast Switching Speed: With its rapid switching capabilities, the BAR46A is able to switch on and off quickly, which is crucial for high-speed circuit applications.
  • Low Leakage Current: The diode has a low reverse leakage current, ensuring minimal power loss when the diode is in the off state.
  • High Surge Current Capability: The BAR46A can handle high surge currents, providing robust performance under transient conditions.

Applications

  • Switch Mode Power Supplies (SMPS)
  • High-frequency inverters
  • DC-DC converters
  • Freewheeling diodes in power applications
  • Reverse polarity protection

Electrical Characteristics

The BAR46A Schottky diode has a forward continuous current rating of 150 mA and a repetitive peak reverse voltage of 40 V. Its forward voltage drop at the rated forward current is typically only 0.37 V, which contributes to its high efficiency. The diode is also characterized by its ability to handle a peak forward surge current of 2 A, making it suitable for applications that may experience short bursts of high current.

Package and Environmental Compliance

The BAR46A is available in a compact SOT-23 package, which is suitable for automated assembly processes and occupies minimal board space. STMicroelectronics is committed to environmental sustainability, and the BAR46A complies with RoHS directives, ensuring that it is free from hazardous substances commonly found in electronic components.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4334 $64.5030
100+ $1.1769 $117.6900
155+ $1.1400 $176.7000
210+ $1.1030 $231.6300
275+ $1.0661 $293.1775
365+ $0.9563 $349.0495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess