The BAR42 is a high-performance, small signal Schottky diode designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This diode is characterized by its low forward voltage drop and fast switching capability, making it a suitable component for a wide range of electronic applications.
Key Features
- Low Forward Voltage Drop: The BAR42 offers a very low forward voltage drop, which results in reduced power loss and improved efficiency in its applications.
- Fast Switching Speed: With its fast switching action, the BAR42 is ideal for high-frequency operations, contributing to the overall speed and responsiveness of electronic circuits.
- High Reliability: STMicroelectronics has designed the BAR42 with reliability in mind, ensuring that it performs consistently over a wide temperature range and under varying operational conditions.
- Surface-Mount Package: The diode comes in a compact SOT-23 package, which is well-suited for surface-mount technology (SMT) and helps to save valuable board space in dense circuit designs.
Applications
The BAR42 is versatile and can be used in numerous applications due to its excellent electrical characteristics. Some common uses include:
- Power supply circuits
- Voltage clamping
- Protection circuits
- Switching power supplies
- DC-DC converters
- Reverse polarity protection
Technical Specifications
| Parameter |
Value |
| Repetitive Peak Reverse Voltage (VRRM) |
40 V |
| Average Forward Current (IF(AV)) |
200 mA |
| Forward Voltage Drop (VF) |
0.37 V at 1 mA |
| Storage Temperature Range (Tstg) |
-55°C to +150°C |
For engineers and designers looking for a reliable and efficient diode for their next project, the BAR42 from STMicroelectronics offers an excellent blend of performance, size, and dependability, making it a top choice in its class.