EN
  • EN
  • DE

ATM43TRCM

Part No ATM43TRCM
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 226637-ATM43TRCM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATM43TRCM CAD Model

Description

STMicroelectronics ATM43TRCM Product Overview

The ATM43TRCM is a cutting-edge microcontroller product from STMicroelectronics, a leader in the semiconductor industry. This high-performance microcontroller is designed to cater to the demanding needs of modern embedded systems. With its robust architecture and advanced features, the ATM43TRCM is an ideal choice for applications requiring high-speed processing, low power consumption, and a wide range of connectivity options.

Key Features

  • Advanced Core: At the heart of the ATM43TRCM lies a powerful ARM Cortex-M4 core, which provides the computational horsepower required for complex algorithms and control tasks. The core is capable of reaching high clock speeds, ensuring swift execution of applications.
  • Memory Capabilities: The microcontroller comes with an ample amount of integrated memory, including both flash and SRAM. This provides developers with the flexibility to implement sophisticated programs and data storage without the need for external memory components.
  • Connectivity: With a range of communication interfaces such as SPI, I2C, UART, and USB, the ATM43TRCM offers versatile connectivity options. This makes it easy to interface with other components in a system and to communicate with external devices.
  • Low Power Design: Power efficiency is a hallmark of the ATM43TRCM, making it suitable for battery-operated devices and applications where power availability is a constraint. Various power-saving modes help to extend battery life and reduce energy costs.
  • Analog Features: The microcontroller includes multiple analog peripherals, such as ADCs and DACs, allowing for the interfacing with analog sensors and the control of analog signals, broadening its application range.

Applications

The ATM43TRCM is versatile enough to be used across a wide array of applications. It is particularly well-suited for industrial control systems, automotive electronics, home automation, and portable medical devices. Its high level of integration and performance capabilities make it a go-to choice for engineers looking to develop sophisticated and reliable products.

Conclusion

STMicroelectronics' ATM43TRCM microcontroller is a testament to the company's commitment to providing advanced and reliable components for the electronics industry. With its powerful core, extensive memory, and comprehensive set of peripherals, the ATM43TRCM is set to empower the next generation of innovative electronic solutions.

You May Also Be Interested in

AMIS
Lowest to $39.1695
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
Sumida America Components Inc.
Need more? Email Us
Wurth Electronics Inc
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMIS
Need more? Email Us
Wurth Electronics Inc
Lowest to $1.1304
ON Semiconductor
Need more? Email Us
Intersil
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess