The ATIC11384 from STMicroelectronics is a state-of-the-art integrated circuit designed to meet the demanding requirements of automotive and industrial applications. This high-performance product is a testament to STMicroelectronics' commitment to providing innovative solutions that integrate advanced features and robustness into a compact form factor.
Key Features
- High Integration: The ATIC11384 combines multiple functionalities into one chip, minimizing the need for additional components and simplifying the design process for engineers.
- Automotive Grade: Designed to withstand harsh automotive environments, this IC is characterized by its high reliability and compliance with automotive standards for temperature, vibration, and shock resistance.
- Power Efficiency: With its focus on power management, the ATIC11384 ensures efficient operation, reducing energy consumption and heat generation, which is vital for battery-operated and energy-sensitive applications.
Applications
The versatility of the ATIC11384 makes it suitable for a wide range of applications. Primarily used in the automotive sector, it is ideal for powertrain systems, body electronics, and advanced driver-assistance systems (ADAS). Additionally, its ruggedness and efficiency make it an excellent choice for industrial automation, motor control, and other applications that require high reliability and performance.
Technical Specifications
| Parameter |
Specification |
| Operating Temperature Range |
-40°C to +125°C |
| Package Type |
Robust and compact packaging suited for automotive applications |
| Quality Standards |
Compliant with the highest automotive quality standards including AEC-Q100 |
Conclusion
The ATIC11384 is a prime example of STMicroelectronics' ability to deliver high-quality, integrated circuits that push the boundaries of technology in the automotive and industrial sectors. Its combination of integration, efficiency, and ruggedness makes it an essential component for modern electronic systems where performance and reliability are non-negotiable.