The AP9500DBP24HZ3 is a state-of-the-art power MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its innovative approach in the electronics domain. This particular MOSFET is designed to meet the high-efficiency and reliability requirements of today's power electronic applications.
Key Features
- High Current Capability: The AP9500DBP24HZ3 is capable of supporting high current applications, making it ideal for power-intensive operations.
- Low RDS(on): With its low on-state resistance, this MOSFET ensures minimal power loss and heat generation, thereby enhancing overall system efficiency.
- Fast Switching Speed: The device's fast switching capabilities reduce switching losses and improve performance in high-frequency applications.
- Enhanced Thermal Performance: The MOSFET is designed with an advanced package that provides excellent thermal performance, ensuring stability under various operating conditions.
- Robust Design: Built to withstand harsh environments, the AP9500DBP24HZ3 features a rugged design that ensures long-term reliability and durability.
Applications
The AP9500DBP24HZ3 is versatile and can be used in a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- Power Management Systems
- Motor Drives
- Inverters
- Automotive Electronics
- Renewable Energy Systems
Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
Up to 24V |
| Continuous Drain Current (ID) |
High Current |
| Power Dissipation (PD) |
Optimized for Efficiency |
| Operating Temperature Range |
Specified for Industrial Applications |
Integrating the AP9500DBP24HZ3 into your designs will ensure a reduction in system power losses, enhance power density, and promote energy-saving operations, making it an excellent choice for designers looking to create compact and efficient power solutions.