EN
  • EN
  • DE

ALTAIR05T-800

Part No ALTAIR05T-800
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description C to DC Switching Converter Off-Line Switcher 166kHz Tube 16-Pin SOIC N / Off-line all-primary-sensing switching regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer STMicroelectronics
Win Source Part Number 176505-ALTAIR05T-800
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ALTAIR05T-800
Introduction Date October 25, 2010
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ALTAIR05T-800 CAD Model

Description

Product Overview: ALTAIR05T-800 from STMicroelectronics

The ALTAIR05T-800 is an advanced Power Switch manufactured by STMicroelectronics, designed to deliver high efficiency and reliability for a broad range of applications. This innovative product is part of the ALTAIR family, which is renowned for its integration of a PWM controller and a high voltage power MOSFET in one package.

Key Features

  • High-Voltage Capability: The device is capable of handling up to 800V, making it suitable for applications that require a high breakdown voltage.
  • Integrated Design: Combining a PWM controller with a MOSFET, the ALTAIR05T-800 offers a compact solution that reduces component count and simplifies circuit design.
  • Energy Efficient: With its advanced design, this power switch ensures minimal power loss and high efficiency, which is critical for energy-saving applications.
  • Protection Features: It includes multiple protection features such as overcurrent protection, thermal shutdown, and overvoltage lockout, ensuring safe operation under a variety of conditions.
  • Frequency Jittering: The built-in frequency jittering helps in reducing EMI emissions, thus simplifying compliance with electromagnetic compatibility (EMC) regulations.

Applications

The ALTAIR05T-800 is particularly suited for switch-mode power supplies (SMPS) used in a wide range of applications, including:

  • LED lighting drivers
  • Consumer electronics
  • Industrial power systems
  • Adapters and battery chargers

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The ALTAIR05T-800 undergoes rigorous testing and quality control processes to ensure it meets these standards, providing designers with a dependable solution for their power supply needs.

Environmental Compliance

In addition to its performance features, the ALTAIR05T-800 is designed with environmental responsibility in mind. It complies with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1516 $51.8220
110+ $0.9449 $103.9390
165+ $0.9154 $151.0410
230+ $0.8859 $203.7570
295+ $0.8564 $252.6380
395+ $0.7678 $303.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,490 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess