Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-251-3
Element Configuration Single
Hold Current 35 mA
Lead Free Yes
Maximum Operating Temperature 125 °C
Min Operating Temperature -30 °C
Mount Through Hole
Number of Outputs 1
RMS Current (Irms) 4 A
RoHS Compliant
Win Source Part Number 971501-ACST47CH
Categories Triacs
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACST47CH CAD Model

Description

The ACST47CH from STMicroelectronics is a cutting-edge, high-voltage AC switch designed to deliver exceptional performance and reliability for a wide range of applications. This smart switch is part of the ACS™ and ACST power switch family, which integrates the functions of a Triac and a Zero Voltage Crossing (ZVC) circuitry, making it an ideal solution for AC load control.

Key Features:

  • Voltage Range: The device supports a wide voltage range, ensuring compatibility with various AC line voltages.
  • High Surge Capability: With its robust design, the ACST47CH can handle high surge currents, providing reliable operation under challenging conditions.
  • Thermal Protection: The built-in thermal shutdown feature protects the device and the load from overheating, enhancing system safety and longevity.
  • Zero Voltage Crossing (ZVC): The ZVC feature ensures that switching occurs at the optimal moment, minimizing electrical noise and reducing power consumption.
  • Isolated Package: The switch comes in an isolated package, which simplifies PCB design and enhances electrical safety.

Applications:

The versatility of the ACST47CH makes it suitable for a broad spectrum of applications, including but not limited to:

  • Home appliances (e.g., washing machines, refrigerators, air conditioners)
  • Lighting systems (e.g., dimmers, street lighting)
  • Industrial controls (e.g., motor control, pump control)
  • Smart power distribution systems

Advantages:

By integrating the ACST47CH into your design, you can expect to achieve:

  • Improved system efficiency due to precise control and reduced power loss
  • Enhanced system reliability through robust surge handling and thermal protection
  • Reduced electromagnetic interference (EMI) thanks to the ZVC feature
  • Simplified design and assembly process with the isolated package, which can reduce production costs and time to market

STMicroelectronics' commitment to innovation is evident in the ACST47CH, a product that underscores the company's expertise in creating smart, energy-efficient, and robust components for today's demanding electrical and electronic applications.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BT138-600/DG,127
ON Semiconductor
TRIAC SENS GATE 600V 0.8A SOT223 / TRIAC 0.8 AMPERE RMS 200 thru 600 Volts
Lowest to $0.6320
ECAD model for MAC08MT1
WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BTA312Y-600C,127
Littelfuse Inc.
TRIAC 600V 15A TO220 / Alternistor Triacs
Lowest to $1.8278
ECAD model for Q6015L6
Sanken
Thyristor TRIAC 600V 110A 3-Pin(3+Tab) TO-220F
Need more? Email Us
ECAD model for TM1261S-R
WeEn Semiconductors
TRIAC SENS GATE 800V 4A TO220AB
Lowest to $1.4127
ECAD model for BTA204-800E,127
WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BT138-600G,127
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO220
Need more? Email Us
ECAD model for Q6008LH1LEDTP
WeEn Semiconductors
TRIAC SENS GATE 800V 0.8A TO92-3
Need more? Email Us
ECAD model for BTA2008-800D,412

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention