EN
  • EN
  • DE

ACST410-8FP

Part No ACST410-8FP
Manufacturer STMicroelectronics
Catalog Triacs
Description Overvoltage protected AC switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series ACS/A.S.D
Packaging Tube
Triac Type Logic - Sensitive Gate
Voltage - Off State 800V
Current - On State (It (RMS)) (Maximum) 4A
Voltage - Gate Trigger (Vgt) (Maximum) 1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 30A, 32A
Current - Gate Trigger (Igt) (Maximum) 10mA
Current - Hold (Ih) (Maximum) 20mA
Configuration Single
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-3 Full Pack
Manufacturer Package TO-220FPAB
Win Source Part Number 1135544-ACST410-8FP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name ACST410-8FP
Introduction Date January 21, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian ACST410-8FP CAD Model

Description

The ACST410-8FP is a state-of-the-art overvoltage protected AC switch, developed by the renowned semiconductor manufacturer STMicroelectronics. This device is designed to deliver exceptional performance and reliability for a wide range of applications where AC line switching is required, coupled with the need for surge protection.

Key Features

  • High Surge Capability: The ACST410-8FP is capable of withstanding high surge voltages, making it ideal for applications that are exposed to harsh electrical environments, such as power tools, home appliances, and industrial control systems.
  • Overvoltage Protection: Integrated overvoltage protection ensures that the device and downstream components are shielded from transient voltage spikes, enhancing the overall safety and longevity of the application.
  • High Holding Current: The device offers a high holding current, which prevents unwanted triggering due to noise and fluctuations in the AC line, ensuring stable operation.
  • Thermal Shutdown: A built-in thermal shutdown feature protects the ACST410-8FP from overheating, automatically turning off the switch in case of excessive power dissipation.

Product Specifications

  • Package: TO-220FP
  • Voltage Range: Up to 800V
  • On-state RMS Current: 4A
  • Operating Junction Temperature Range: -40°C to 150°C

Applications

The ACST410-8FP is versatile and can be used in a variety of applications, including but not limited to:

  • Home appliances such as washing machines and refrigerators
  • Power tools like drills and saws
  • Industrial control systems
  • Smart home automation devices
  • Lighting systems

With its robust design and integrated protection features, the ACST410-8FP from STMicroelectronics is a top choice for designers looking to enhance system reliability and protect against electrical disturbances in their AC power switching applications.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7405 $60.9175
75+ $1.6282 $122.1150
115+ $1.5721 $180.7915
160+ $1.4598 $233.5680
210+ $1.4037 $294.7770
260+ $1.3476 $350.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess