Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468377-LQ231U1LW31
Manufacturer Sharp Microelectronics
Package Tray
Product Status Obsolete
Display Type TFT - Color
Display Mode Transmissive
Diagonal Screen Size 23.1" (586.74mm)
Viewing Area 470.40mm W x 352.80mm H
Backlight LED - White
Dot Pixels 1600 x 1200 (UXGA)
Interface LVDS
Graphics Color Red, Green, Blue (RGB)
Ultra Librarian 3D Model Ultra Librarian LQ231U1LW31 CAD Model

Description

The LQ231U1LW31 manufactured by Sharp is a high-quality component belonging to the TFT LCD display family. With its considerable size of 23.1 inches, it delivers a superior viewing experience with the UXGA resolution of 1600x1200 pixels, enabling crisp, clear image reproduction and vibrant colors. This display is equipped with LED backlight technology, which not only enhances the brightness and contrast but also ensures energy efficiency compared to traditional CCFL backlighting. The LQ231U1LW31 is designed to cater to a wide variety of applications, including professional computing, digital signage, and specialized industrial applications where visual clarity and reliability are paramount. Its robust build and high-resolution output make it a preferred choice for designers and engineers seeking a large and dependable display. The integration of LED backlighting also means a longer lifespan and reduced maintenance, making it a cost-effective solution over its lifecycle.

You May Also Be Interested in

GigaDevice Semiconductor
GD32 Arm Cortex-M23 MicroController
Lowest to $0.4833
ECAD model for GD32E230F4V6
Infineon Technologies
Secure MCU 16bit OPTIGA TPM CISC 7KB 1.8V/3.3V 32-Pin VQFN EP T/R
Lowest to $4.2841
ECAD model for SLB 9670VQ2.0 FW7.85
Samsung
MCU
Need more? Email Us
ECAD model for S3F94C4XZZ-SK94
GigaDevice Semiconductor
MicroController
Lowest to $1.7955
ECAD model for GD32F305VCT6
STMicroelectronics
MCU U575 Arm Cortex-M33 2MB UFQFPN-48
Lowest to $15.7182
ECAD model for STM32U575CIU6
STMicroelectronics
MCU U585 Arm Cortex-M33 2MB UFQFPN-48
Lowest to $18.6957
ECAD model for STM32U585CIU6Q
STMicroelectronics
MCU F051 Arm Cortex-M0 64KB WLCSP-36
Lowest to $5.8944
ECAD model for STM32F051T8Y6
Microchip Technology
8bit MicroController
Lowest to $590.9091
ECAD model for ATMEGA2560V-8CUR
Samsung
MCU
Lowest to $64.7111
ECAD model for S3C2410A20-Y080

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention