EN
  • EN
  • DE

ACST2-8SFP

Part No ACST2-8SFP
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 800V TO220FPAB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Triac Type Logic - Sensitive Gate
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 2A
Voltage - Gate Trigger (Vgt) (Max) 1.1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A, 8.4A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 10mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220FPAB
Win Source Part Number 092474-ACST2-8SFP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACST2-8SFP CAD Model

Description

The ACST2-8SFP is a cutting-edge semiconductor device designed and manufactured by STMicroelectronics, a global leader in electronics and semiconductor production. This innovative component is part of the ACST series, which stands for "AC Switch Transistor," and is tailored to deliver high performance in a variety of applications.

The ACST2-8SFP is a bidirectional device that can switch AC loads and features a logic level compatible gate drive, making it suitable for direct operation from microcontrollers or other low-power logic signals. Its design is optimized for controlling resistive, inductive, and capacitive loads, which makes it a versatile choice for a wide range of applications, including home appliances, industrial control systems, and smart home devices.

This device boasts an 8A rms current rating and is capable of handling high surge currents, ensuring reliable performance even under stressful conditions. Its built-in overvoltage protection shields the circuit from transient voltage spikes, enhancing the durability and lifespan of both the ACST2-8SFP and the end product it is used in.

The ACST2-8SFP operates over a wide temperature range, which is testament to its robustness and suitability for challenging environments. Its TO-220FP package is designed for easy mounting on a printed circuit board (PCB) and offers excellent thermal performance, ensuring that the device remains cool during operation.

Key features of the ACST2-8SFP include zero gate voltage turn-off, which minimizes power dissipation when the device is in the off state. Additionally, the device has a high noise immunity and is designed to prevent false triggering from electrical noise commonly found in industrial environments.

STMicroelectronics has a strong commitment to sustainability, and the ACST2-8SFP is no exception. The device complies with the European Union's Restriction of Hazardous Substances (RoHS) directive, making it an environmentally responsible choice for manufacturers looking to create eco-friendly products.

In summary, the ACST2-8SFP from STMicroelectronics is a highly reliable, efficient, and versatile AC switch transistor that is ideal for a broad spectrum of AC power switching applications. Its robust design and advanced features ensure that it delivers top-notch performance while maintaining energy efficiency and environmental compliance.

You May Also Be Interested in

Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7946 $59.5950
180+ $0.6526 $117.4680
275+ $0.6318 $173.7450
380+ $0.6122 $232.6360
490+ $0.5914 $289.7860
655+ $0.5301 $347.2155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess