Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Triac Type Logic - Sensitive Gate
Voltage - Off State 500V
Current - On State (It (RMS)) (Max) 200mA
Voltage - Gate Trigger (Vgt) (Max) 1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 5A, 5.5A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 60mA
Configuration Array
Temperature Range - Operating -30°C to 125°C (TJ)
Mounting Through Hole
Case / Package 20-DIP
Win Source Part Number 198513-ACS4025S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACS4025S CAD Model

Description

The ACS4025S from STMicroelectronics is a cutting-edge power component designed to meet the demanding requirements of contemporary electronic systems. This innovative device is part of the ST power MOSFET portfolio and is engineered to deliver high efficiency, reliability, and performance for a broad range of applications.

Key Features

  • Advanced Technology: The ACS4025S is built using ST's state-of-the-art technology that ensures optimal power density and energy efficiency, making it a prime choice for energy-sensitive applications.
  • High Current Capability: With its ability to handle high currents, this power MOSFET is suitable for high-power applications, ensuring robust performance even under strenuous conditions.
  • Low On-Resistance: The low on-resistance (R<sub>DS(on)) of the ACS4025S minimizes conduction losses, which is crucial for applications requiring high efficiency and low heat generation.
  • Thermal Management: Excellent thermal characteristics allow this component to maintain performance over a wide temperature range, enhancing system reliability.
  • Compact Footprint: The ACS4025S comes in a compact package, which makes it an ideal solution for space-constrained applications without compromising on power handling capabilities.

Applications

The versatility of the ACS4025S enables its use in a diverse array of applications, such as:

  • Switching regulators
  • DC/DC converters
  • Motor drives
  • Power management systems
  • Automotive applications
  • Renewable energy systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the ACS4025S is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability for critical applications. With its robust design and manufacturing excellence, the ACS4025S represents a smart choice for designers looking for a high-performance power MOSFET.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 800V 10A TO220 / TRIAC Standard 800 V 10 A Through Hole TO-220 Isolated Tab
Lowest to $7.0074
ECAD model for Q8010L4
WeEn Semiconductors
TRIAC 600V 16A D2PAK
Need more? Email Us
ECAD model for BTA316B-600C,118
STMicroelectronics
TRIAC 400V 1A SOT223 / TRIAC Diode 400V 1A(RMS) 8.5A 4-Pin(3+Tab) SOT-223 T/R
Need more? Email Us
ECAD model for Z0110DN 5AA4
ON Semiconductor
TRIAC SENS GATE 600V 0.8A SOT223 / TRIAC 0.8 AMPERE RMS 200 thru 600 Volts
Lowest to $0.6320
ECAD model for MAC08MT1
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
ECAD model for LX807DE
STMicroelectronics
TRIAC ALTERNISTOR 600V 12A D2PAK / High temperature 12 A Triacs
Lowest to $0.7639
ECAD model for T1235H-6G
WeEn Semiconductors
TRIAC 600V 4A TO220AB
Need more? Email Us
ECAD model for BTA204-600C/DG,127
Littelfuse Inc.
TRIAC 600V 15A TO220 / Alternistor Triacs
Lowest to $1.8278
ECAD model for Q6015L6
STMicroelectronics
TRIAC SENS GATE 600V 8A IPAK / Snubberless™, logic level and standard 8 A Triacs
Lowest to $0.6471
ECAD model for T810-600H

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention