The A011636-B5 from STMicroelectronics is a state-of-the-art semiconductor device designed to meet the rigorous demands of modern electronics. As a leading product from one of the world's foremost manufacturers in the industry, this component is built with precision engineering and the highest quality materials to ensure superior performance and reliability.
Key Features
- High Efficiency: The A011636-B5 is optimized for low power consumption while maintaining high efficiency, making it ideal for energy-sensitive applications.
- Durability: Constructed with robust materials, this product offers exceptional durability and a long operational lifespan even in harsh environments.
- Advanced Technology: Integrating the latest in semiconductor technology, the A011636-B5 delivers enhanced functionality and improved performance characteristics.
- Compact Design: Its compact footprint allows for easy integration into a wide range of electronic systems without compromising on power or functionality.
Applications
The versatility of the A011636-B5 makes it suitable for a diverse array of applications, including but not limited to:
- Power management systems
- Consumer electronics
- Automotive components
- Industrial automation
- Communication devices
Technical Specifications
The A011636-B5 boasts an impressive set of technical specifications that underscore its performance capabilities:
| Parameter |
Value |
| Operating Temperature |
-40°C to +125°C |
| Package/Case |
B5-type |
| Mounting Type |
Surface Mount |
Quality and Compliance
STMicroelectronics is committed to delivering high-quality products that comply with international standards and regulations. The A011636-B5 is no exception, undergoing rigorous testing and quality control processes to ensure it meets the company's stringent standards for performance and reliability.
For further information, datasheets, and support resources, customers are encouraged to visit the official STMicroelectronics website or contact their local sales representative.