EN
  • EN
  • DE

TPS60100PWP

Part No TPS60100PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description REGULATED 3.3 V 200-mA LOW-NOISE CHARGE PUMP DC/DC CONVERTER | IC REG CHARGE PUMP 3.3V 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Up
Topology Charge Pump
Output Type Fixed
Voltage - Input (Minimum) 1.8V
Voltage - Input (Maximum) 3.6V
Min/Fixed Output Voltage 3.3V
Output Current 200mA
Switching Frequency 300kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number TPS60100
Manufacturer Pack Quantity 70
MSL Level 2 (1 Year)
Win Source Part Number 1272687-TPS60100PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS60100PWP CAD Model

Description

The TPS60100PWP from Texas Instruments is a high-performance, regulated charge pump DC-DC converter that delivers a fixed output voltage with a high level of efficiency. This integrated circuit (IC) is an ideal solution for portable devices where extending battery life is crucial. It is commonly used in applications such as handheld devices, medical equipment, and any battery-powered electronics that require a stable power supply.

Key Features

  • Output Voltage: The TPS60100PWP provides a fixed 5V output voltage, which is essential for consistent performance in electronic circuits.
  • High Efficiency: With an efficiency rating of up to 90%, this device ensures minimal power loss, thereby maximizing battery life in portable applications.
  • Low Noise Operation: Designed with low output voltage ripple, the TPS60100PWP ensures a quiet operation, making it suitable for noise-sensitive applications.
  • Thermal Protection: The device includes an over-temperature protection feature that safeguards the IC from damage due to excessive heat.
  • Low Power Consumption: It features a low quiescent current, which contributes to the overall energy-saving characteristics of the device.

Product Specifications

Parameter Value
Manufacturer Texas Instruments
Product Category Charge Pump DC-DC Converters
Output Voltage 5 V
Package / Case HTSSOP-20
Mounting Type Surface Mount

The TPS60100PWP is available in a 20-pin HTSSOP (Thin Shrink Small Outline Package) that is suitable for surface mounting, allowing for a compact design in space-constrained applications. Its robust design and comprehensive protection features make it a reliable choice for engineers and designers looking to create efficient and durable products.

With its combination of high efficiency, stable output, and low noise operation, the TPS60100PWP by Texas Instruments stands out as a versatile power management solution for a wide range of portable electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1883 $50.2596
30+ $3.4366 $103.0980
46+ $3.3292 $153.1432
63+ $3.2218 $202.9734
81+ $3.1144 $252.2664
108+ $2.7922 $301.5576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess