EN
  • EN
  • DE

M27128A-2F1

Part No M27128A-2F1
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (M)
Description NMOS 128K 16K x 8 UV EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 200469-M27128A-2F1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M27128A-2F1 CAD Model

Description

Introducing the M27128A-2F1 from STMicroelectronics

The M27128A-2F1 is a cutting-edge EPROM (Erasable Programmable Read-Only Memory) chip brought to you by STMicroelectronics, a leader in semiconductor solutions. This particular EPROM is designed to store data in a non-volatile format, meaning it does not lose data when power is turned off, making it an excellent choice for applications that require data persistence and reliability.

The M27128A-2F1 boasts a storage capacity of 128 Kbit, which is equivalent to 16 kilobytes. This capacity is ideal for storing firmware, configuration parameters, or any other type of data that requires long-term retention without the need for a power source. The device operates with a single 5V power supply, which is a standard voltage for many digital systems, ensuring compatibility and ease of integration into existing designs.

With access times as fast as 200ns, the M27128A-2F1 ensures quick data retrieval, contributing to the overall performance and responsiveness of the systems it is used in. The EPROM comes in a convenient DIP32 (Dual In-line Package) form factor, making it easy to handle and solder onto a printed circuit board, and also suitable for socketed applications where the chip might need to be replaced or upgraded.

One of the key features of the M27128A-2F1 is its erasability. Using ultraviolet (UV) light, the data stored within the chip can be erased, allowing it to be reused and reprogrammed multiple times. This feature is invaluable for development and prototyping phases, where frequent updates to the stored data are required.

STMicroelectronics ensures that the M27128A-2F1 meets the highest quality and reliability standards. The chip is designed to withstand the rigors of industrial applications and has a wide operating temperature range, making it suitable for use in a variety of challenging environments.

Whether you're developing industrial control systems, telecommunications equipment, or automotive electronics, the M27128A-2F1 offers a dependable and flexible solution for your non-volatile memory needs. Its legacy design ensures that it remains a popular choice for maintaining and repairing equipment that was designed with this type of EPROM technology.

Choose the M27128A-2F1 for a reliable and robust storage solution that continues to stand the test of time.

You May Also Be Interested in

Atmel
Need more? Email Us
Coilcraft
Lowest to $1.5451
EliteMT
Lowest to $1.3456
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
STMicroelectronics
Need more? Email Us
EliteMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess