The 95256V6 is a high-performance 256 Kbit Serial SPI Bus EEPROM from the reputable semiconductor manufacturer, STMicroelectronics. This non-volatile memory module is a part of ST's M95 series, designed for a wide array of applications that require data storage which persists even when the power is turned off.
With a flexible and efficient serial peripheral interface (SPI) bus, the 95256V6 ensures seamless integration into various microcontroller-based systems. It operates at a supply voltage ranging from 2.5V to 5.5V, making it suitable for both low-power and standard operations. This EEPROM also boasts a high clock frequency of up to 5 MHz, allowing for swift data transfer which is essential for performance-critical applications.
Key Features
- Memory Size: 256 Kbit
- Interface Type: Serial SPI Bus
- Write Cycle Time: 5 ms (typical)
- Operating Voltage: 2.5V to 5.5V
- Clock Frequency: Up to 5 MHz
- Temperature Range: -40°C to +85°C
- Endurance: 1 Million Write Cycles
- Data Retention: Over 100 Years
The device offers an array of additional features such as byte and page write (up to 64 bytes), making it extremely versatile for complex data management. Its self-timed write cycle with auto-clear ensures ease of use and reliability in data handling operations.
The 95256V6 is also equipped with a Write Protect pin to prevent inadvertent writes, thereby securing your data further. Moreover, its hardware and software protection mechanisms make it an ideal choice for applications where data integrity is paramount.
Whether it's for parameter storage, firmware updates, or simple data logging, the 95256V6 from STMicroelectronics stands out as a robust and reliable EEPROM solution that can meet the demands of your sophisticated electronic designs.